EN
  • EN
  • DE

74LVT245PW

Part No 74LVT245PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal transceiver with direction pin 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133205-74LVT245PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT245PW CAD Model

Description

Product Overview: 74LVT245PW by NXP Semiconductors

The 74LVT245PW is a high-performance, low-voltage, bi-directional transceiver from NXP Semiconductors, designed for asynchronous communication between data buses. This integrated circuit is part of NXP's LVT series, which is known for its low-voltage operation and tolerance to higher supply voltages, making it an ideal choice for interfacing between 3.3V and 5V systems.

Key Features

  • Bi-Directional Interface: The 74LVT245PW allows for data flow in both directions, featuring direction control (DIR) and output enable (OE) inputs for flexible control of data transmission.
  • Low-Voltage Operation: Designed to operate at 3.3V with a 5V tolerant input, which allows for mixed-voltage system integration without the need for level shifters.
  • High-Speed Performance: This transceiver supports high-speed data transfer, making it suitable for applications requiring fast data exchange.
  • Power Dissipation: It has a reduced power consumption, which is critical for power-sensitive designs.
  • Bus Hold: The device features a bus hold function, which retains the last active state during a tri-state or power-down mode, thus reducing the need for external pull-up or pull-down resistors.
  • Compatibility: It is compatible with JEDEC standard no. 7A requirements.

Applications

The versatility of the 74LVT245PW makes it suitable for a wide range of applications, including:

  • Bus interface or signal buffering between different voltage domains.
  • Communication systems where high-speed data transfer is crucial.
  • Computers and computer peripherals for data path management.
  • Industrial control systems requiring reliable data exchange.

Packaging and Quality

The 74LVT245PW is offered in a TSSOP (thin shrink small outline package) 20-pin configuration, which is ideal for space-constrained applications. NXP's commitment to quality ensures that this product meets the highest industry standards for performance and reliability.

With its robust design and advanced features, the 74LVT245PW from NXP Semiconductors stands out as a superior choice for designers looking to bridge data buses in a reliable and efficient manner.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3724 $59.5840
380+ $0.3056 $116.1280
590+ $0.2961 $174.6990
810+ $0.2864 $231.9840
1,045+ $0.2770 $289.4650
1,400+ $0.2483 $347.6200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,455 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess