EN
  • EN
  • DE

74LVT125

Part No 74LVT125
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Quad buffer 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133126-74LVT125
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT125 CAD Model

Description

Product Overview: 74LVT125 Quad Buffer/Line Driver from NXP

The 74LVT125 from NXP is a high-performance, low-voltage, quad buffer/line driver designed to operate at 3.3V with 5V tolerant inputs. This integrated circuit is part of the LVT family, which is known for its low-voltage operation and high-speed performance. It is an ideal choice for interfacing with 5V systems while maintaining a low-voltage environment, ensuring compatibility across different voltage domains.

Key Features

  • Interface Compatibility: The device features 5V tolerant inputs, which allow it to be used in mixed-voltage environments, interfacing seamlessly with both 3.3V and 5V logic levels.
  • High-Speed Operation: With its low-voltage technology, the 74LVT125 ensures high-speed signal processing which is crucial for modern high-speed data paths and critical timing applications.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for power-sensitive applications.
  • Output Drive Capability: The 74LVT125 can drive 50 Ohm transmission lines at the rated voltage, providing robust signal integrity.
  • Bus-Hold Data Inputs: The inputs have a built-in bus-hold feature, which eliminates the need for external pull-up or pull-down resistors and simplifies PCB design.

Applications

The 74LVT125 is versatile and can be used in a wide range of applications, including:

  • Bus Interface/Buffering in Servers and Routers
  • Data Communication and Telecommunication Systems
  • Signal Distribution and Translation
  • Level Shifting for Multi-Voltage Systems
  • Memory Interface Drivers

Technical Specifications

  • Logic Type: Quad Buffer/Line Driver
  • Supply Voltage: 3.3V ±0.3V
  • Logic Level - High: 2.0V minimum
  • Logic Level - Low: 0.8V maximum
  • Output Current: ±24mA
  • Package: Available in various package options including SO, SSOP, and TSSOP
  • Operating Temperature: Specified from -40°C to +85°C

The 74LVT125 from NXP is a reliable and efficient solution for systems requiring high-speed, low-voltage operation with 5V tolerant inputs. Its features and performance make it an excellent choice for a multitude of digital interfacing applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess