EN
  • EN
  • DE

CH7317A-BF

Part No CH7317A-BF
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820436-CH7317A-BF
Ultra Librarian 3D Model Ultra Librarian CH7317A-BF CAD Model

Description

The Chrontel CH7317A-BF is a display interface integrated circuit designed for a variety of applications requiring conversion between different display standards. This chip typically functions as a display encoder, converting digital video signals into analog formats. More specifically, the CH7317A-BF bridges the gap between digital graphics controllers and analog display devices.

Applications:

  • Graphics cards: Used to provide analog outputs alongside digital ones.
  • Docking stations: Facilitates connection to older VGA monitors.
  • Embedded systems: Enables display output on systems with limited digital display capabilities.
  • Video converters: Serves as a core component in devices converting digital video to analog video.
  • Display adapters: Allows newer systems to interface with older displays.

Features:

  • Digital-to-Analog Conversion: Converts digital video signals into analog RGB signals for compatibility with VGA monitors.
  • High Resolution Support: Supports resolutions up to a specific maximum (e.g., 1920x1080), ensuring sharp image quality.
  • Integrated DACs: Contains integrated Digital-to-Analog Converters (DACs) for each color channel (Red, Green, Blue).
  • Low Power Consumption: Designed to operate efficiently, minimizing power usage in portable devices.
  • Advanced Features: May include features like programmable brightness, contrast, and saturation controls.

Benefits:

  • Backward Compatibility: Enables newer systems to work with older VGA displays.
  • Cost-Effective Solution: Provides a cheaper alternative to replacing older display devices.
  • Improved Image Quality: Ensures clear and crisp display output on analog monitors.
  • Easy Integration: Simplifies the integration process into existing systems with minimal modifications.
  • Versatile Application: Suitable for a wide range of applications, from consumer electronics to industrial equipment.

The CH7317A-BF is typically surface-mounted and available in a variety of package options. Its specific operating voltage and temperature range will be detailed in the manufacturer's datasheet. Always refer to the official datasheet for precise electrical characteristics and application guidelines. The internal registers and configuration options are usually accessed via I2C or similar communication protocols, allowing for flexible customization of display settings.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Comet America, LP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 831 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess