EN
  • EN
  • DE

74LVCH16244ADGG

Part No 74LVCH16244ADGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS 48-Pin TSSOP / 16-bit buffer/line driver; 5V input/output tolerant 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133052-74LVCH16244ADGG
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVCH16244
Introduction Date June 30, 1997
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVCH16244ADGG CAD Model

Description

NXP 74LVCH16244ADGG: 16-bit Buffer/Line Driver

The NXP 74LVCH16244ADGG is a high-performance, low-voltage, 16-bit buffer and line driver designed to support the demands of high-speed signal transmission while maintaining low power consumption. This integrated circuit (IC) is part of NXP's advanced 74LVCH family, which is known for its capabilities in interfacing between different voltage and bus capacitance requirements. The device is particularly suitable for driving bus lines or buffer memory address registers in applications that require high-speed, low-power operation.

Constructed with 16 non-inverting buffers with 3-state outputs, the 74LVCH16244ADGG provides a high degree of flexibility in bidirectional data flow control, making it an ideal choice for bus-oriented systems. Each octal buffer has separate input-enable (nOE) and output-enable (nOE) controls, which allow the transmitter to be disabled while maintaining the high-impedance state necessary to share a data bus with multiple devices.

The device operates over a wide voltage range of 1.2V to 3.6V on the V<sub>CC pin, allowing it to interface with low-voltage systems and significantly reduce power consumption. Additionally, the 74LVCH16244ADGG features balanced output drive with current limiting resistors, which helps reduce the effects of simultaneous switching outputs (SSO), thereby improving signal integrity.

Key features of the 74LVCH16244ADGG include:

  • 16-bit high-speed buffer/line driver
  • 3-state non-inverting outputs
  • Wide operating voltage range: 1.2V to 3.6V
  • 5V tolerant inputs/outputs for interfacing with 5V logic
  • Low power consumption
  • High-impedance output state for bus-oriented applications
  • Output drive capability of +/-24mA at 3.3V
  • Bus hold on data inputs to retain last input state
  • Complies with JEDEC standard JESD8-5A
  • ESD protection exceeds JESD 22

The 74LVCH16244ADGG is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) type package, which is ideal for space-constrained applications. Its robust design and advanced features make it a versatile component for a wide range of applications, including servers, telecom infrastructure, computing peripherals, and high-speed data paths in communication systems.

With its combination of high-speed performance, low power operation, and advanced features, the NXP 74LVCH16244ADGG is a reliable and efficient solution for modern digital systems requiring high-quality, high-speed buffering and line driving capabilities.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess