EN
  • EN
  • DE

74LVC541APW

Part No 74LVC541APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP / Octal buffer/line driver with 5-volt tolerant inputs/outputs 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133009-74LVC541APW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVC541
Introduction Date May 14, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVC541APW CAD Model

Description

Product Overview: 74LVC541APW by NXP Semiconductors

The 74LVC541APW is a high-performance, octal non-inverting buffer/line driver with 3-state outputs, designed by NXP Semiconductors. This integrated circuit (IC) is part of the LVC (Low-Voltage CMOS) family, offering a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications in modern electronics.

Key Features

  • Logic Type: The device operates as an octal non-inverting buffer/line driver with 3-state outputs, which means it can drive eight separate lines, pass signals through without inversion, and enter a high-impedance state for bus management.
  • Power Supply: It supports a wide operating voltage range from 1.2V to 3.6V, which is compatible with most low-voltage applications and allows for interfacing with both 3.3V and 2.5V logic levels.
  • High-Speed Performance: The 74LVC541APW boasts a high-speed performance with a propagation delay of typically 3.7ns, ensuring swift data transfer and minimal signal delay.
  • Bus-Hold Function: Equipped with a bus-hold feature, it maintains the last active logic level presented on the inputs when they become disconnected, thus preventing floating inputs and potential data errors.
  • 5V Tolerant Inputs: The inputs can tolerate a 5V input signal, even when the device is powered by a lower voltage supply, adding to its versatility in mixed-voltage environments.
  • Packaging: The IC is offered in a TSSOP20 (Thin Shrink Small Outline Package) format, which is suitable for space-constrained applications due to its compact footprint.

Applications

The 74LVC541APW is widely used in various electronic systems due to its flexibility and performance. Typical applications include:

  • Memory buffering and driving
  • Bus interface or extension
  • Data acquisition systems
  • Signal distribution and transmission
  • Microprocessor or microcontroller interfacing

With its robust design and advanced features, the 74LVC541APW from NXP Semiconductors is a reliable and efficient solution for designers looking to implement high-speed digital interfacing and buffering in their circuits.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
Infineon Technologies
Lowest to $9.7932
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1714 $50.5630
715+ $0.1407 $100.6005
1,105+ $0.1363 $150.6115
1,520+ $0.1319 $200.4880
1,965+ $0.1275 $250.5375
2,625+ $0.1143 $300.0375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess