EN
  • EN
  • DE

11LC010-I/P

Part No 11LC010-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1121122-11LC010-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11LC010
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11LC010-I/P CAD Model

Description

The 11LC010-I/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular EEPROM offers a storage capacity of 1 Kbit, making it suitable for applications that require small amounts of non-volatile memory to store configuration settings, calibration data, or any other type of data that must be preserved when power is lost.

Key Features

  • Memory Size: 1 Kbit (128 x 8)
  • Interface Type: UNI/O® serial interface, which requires only one I/O pin for communication, making it ideal for space-constrained applications.
  • Operating Voltage: 2.5V to 5.5V, allowing it to be used in a wide range of applications and with various microcontrollers.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Packaging: The device comes in a PDIP (Plastic Dual In-line Package) form factor, which is easy to handle and suitable for through-hole mounting on printed circuit boards.
  • Write Endurance: Capable of 1 million write cycles, guaranteeing a long operational lifespan for applications that frequently update stored data.
  • Data Retention: Guarantees data retention for a minimum of 100 years, ensuring the longevity of the data stored within the device.

Applications

The 11LC010-I/P EEPROM is versatile and can be used in various applications such as:

  • Consumer Electronics
  • Industrial Controls
  • Medical Devices
  • Automotive Systems
  • Smart Cards

With its robust design, small form factor, and Microchip's reputation for quality, the 11LC010-I/P EEPROM is an excellent choice for designers looking for a reliable and cost-effective non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2033 $50.8250
600+ $0.1669 $100.1400
930+ $0.1616 $150.2880
1,280+ $0.1564 $200.1920
1,655+ $0.1512 $250.2360
2,215+ $0.1356 $300.3540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess