EN
  • EN
  • DE

74LVC4245AD

Part No 74LVC4245AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal dual supply translating transceiver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133005-74LVC4245AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC4245AD CAD Model

Description

Product Overview: 74LVC4245AD Octal Dual-Supply Translating Transceiver

The 74LVC4245AD from NXP Semiconductors is a high-performance, octal dual-supply translating transceiver designed to facilitate communication between systems operating at different voltage levels. This integrated circuit is part of the LVC family, which is well-known for its low-voltage operation and high-speed interfacing capabilities.

Key Features

  • Bi-Directional Interface: The 74LVC4245AD allows for bi-directional data flow between the A and B buses, making it highly versatile for two-way communication.
  • Dual-Supply Voltage: It operates with a dual-supply voltage ranging from 2.7V to 3.6V on the A side and 1.2V to 3.6V on the B side, accommodating a wide variety of logic levels and reducing the need for level shifters.
  • High-Speed Data Transfer: This transceiver supports high-speed data transfer, which is essential for modern high-performance systems.
  • Power-Off Protection: Inputs and outputs on the B side are equipped with power-off protection, which ensures that the device remains in a high-impedance state when powered down.
  • Low Power Consumption: Designed with low power consumption in mind, it is suitable for battery-operated and power-sensitive applications.
  • Wide Operating Temperature: The device can operate over a broad temperature range, making it suitable for industrial applications.

Applications

The 74LVC4245AD is ideal for applications that require voltage level translation or interfacing between different logic levels. It is commonly used in:

  • Microprocessor or microcontroller interfacing
  • Data communication systems
  • Signal bridging between different voltage domains
  • Portable devices and consumer electronics

Package and Quality

Enclosed in a slim SO20 package, the 74LVC4245AD offers a compact footprint for space-constrained applications. Its robust design conforms to the JEDEC standard and is suitable for wave or reflow soldering, ensuring easy integration into a wide range of products. NXP's commitment to quality means that the 74LVC4245AD is manufactured to meet high standards, ensuring reliability and performance in demanding conditions.

With its dual-supply voltage operation, high-speed data transfer capabilities, and low power consumption, the 74LVC4245AD from NXP is an excellent choice for designers looking to bridge different voltage domains while maintaining signal integrity and speed.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,682 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess