EN
  • EN
  • DE

74LVC2G126GF

Part No 74LVC2G126GF
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Dual bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132926-74LVC2G126GF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC2G126GF CAD Model

Description

Overview of Product 74LVC2G126GF from NXP

The 74LVC2G126GF is a high-performance, dual non-inverting buffer/line driver with 3-state outputs from NXP Semiconductors. This integrated circuit is designed to provide a flexible solution for driving bus lines or buffer memory address registers with the added feature of a 3-state output to ensure minimal power consumption and avoid bus contention. It is a part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with TTL levels.

Key Features

  • Low-Voltage Operation: The 74LVC2G126GF operates at a supply voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, this device is capable of high-speed operation, which is essential for modern digital systems.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is crucial for use in bus-oriented systems where multiple devices may need to connect to the same line without interference.
  • Low Power Consumption: The 74LVC2G126GF is designed for low power dissipation, featuring a reduced power supply current when compared to traditional 5V devices.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals even when operating at lower supply voltages, allowing for mixed-voltage system integration.
  • ESD Protection: The device includes input and output protection against electrostatic discharge, ensuring robust performance in sensitive applications.

Applications

The 74LVC2G126GF is ideal for a variety of applications where buffer or line driver functions are required. It is particularly useful in:

  • Memory address driving
  • Bus-oriented systems
  • Data transmission lines
  • Microprocessor or microcontroller interfacing

Package Information

The device is available in a compact, leadless 8-pin XSON8 package, which is designed for space-constrained applications. The small form factor and low profile of the 74LVC2G126GF make it an excellent choice for portable and miniaturized electronic systems.

In summary, the 74LVC2G126GF from NXP Semiconductors offers a versatile and efficient solution for digital buffering needs, combining low-voltage operation, high-speed performance, and 3-state output functionality in a small package, making it suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7096 $61.6768
19+ $6.3259 $120.1921
29+ $6.1284 $177.7236
39+ $5.9309 $231.3051
51+ $5.7323 $292.3473
68+ $5.1398 $349.5064
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess