EN
  • EN
  • DE

MAX14523CATA+T

Part No MAX14523CATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT LIMIT SWITCH 8-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Current Switch
Accuracy ±10%
Parts Input Voltage (V) 1.7V ~ 5.5V
Output Current Adjustable
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Family Part Number MAX14523
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701364-MAX14523CATA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14523CATA+T CAD Model

Description

Product Overview: MAX14523CATA+T from Maxim Integrated

The MAX14523CATA+T is a high-performance, adjustable overvoltage protection device from Maxim Integrated designed to safeguard low-voltage systems against voltage transients and faults. This compact, integrated circuit is ideal for portable devices where space is at a premium and protection against unpredictable voltage spikes is crucial.

Key Features

  • Adjustable Overvoltage Protection: The device allows users to set the overvoltage protection threshold according to their specific needs, ensuring tailored protection for a variety of applications.
  • Fast Response Time: Engineered to respond quickly to overvoltage conditions, the MAX14523CATA+T minimizes the risk of damage to sensitive components.
  • Low Quiescent Current: With its energy-efficient design, the device has a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • Wide Operating Voltage Range: The product supports a broad range of operating voltages, enhancing its versatility across different electronic systems.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature adds an additional layer of security, preventing the device from overheating during extreme conditions.

Applications

The MAX14523CATA+T is widely used in various electronic devices, including:

  • Smartphones and tablets
  • Portable media players
  • GPS units
  • Other handheld devices

Reliability and Packaging

Maxim Integrated ensures high reliability for the MAX14523CATA+T, with rigorous testing and quality control measures. The device comes in a compact 8-pin TDFN package, offering a space-saving solution that is easy to integrate into existing PCB layouts.

Ordering Information

The part number MAX14523CATA+T represents the tape and reel packaging option, which facilitates automated assembly processes for high-volume production. This packaging ensures safe handling and delivery of components, streamlining the manufacturing workflow.

In conclusion, the MAX14523CATA+T from Maxim Integrated is a robust and flexible solution for overvoltage protection, combining precision, efficiency, and reliability. Its adjustable protection threshold and rapid response make it an essential component for safeguarding sensitive electronics against voltage-related damage.

You May Also Be Interested in

Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3691 $76.7382
4+ $31.4818 $125.9272
6+ $30.4989 $182.9934
8+ $29.5149 $236.1192
11+ $28.5308 $313.8388
14+ $25.5798 $358.1172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess