EN
  • EN
  • DE

MAX808LESA+T

Part No MAX808LESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Battery Backup Circuit
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.675V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 706572-MAX808LESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX808L
Introduction Date June 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX808LESA+T CAD Model

Description

Maxim Integrated MAX808LESA+T Microprocessor Reset Circuit

The MAX808LESA+T is a highly efficient microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and reliable component is specifically engineered to monitor power supplies in µP and digital systems, providing a significant enhancement to the system reliability and operational stability.

This supervisory circuit is essential for managing the reset function for microprocessors, ensuring that the µP starts up in a known state. The MAX808LESA+T asserts a reset signal whenever the VCC supply voltage declines below the factory-set reset threshold level. The reset output remains asserted for a preset timeout period after VCC has risen above the reset threshold, providing ample time for the system to stabilize.

Key features of the MAX808LESA+T include:

  • Factory-Set Reset Thresholds: This device comes with preset voltage threshold levels suitable for most applications, eliminating the need for external components to set the operating parameters.
  • Low Power Consumption: With its low supply current draw, it is an excellent choice for portable and battery-operated applications where power efficiency is crucial.
  • Guaranteed Reset Valid to VCC = 1V: The MAX808LESA+T ensures reliable operation by providing a valid reset signal even at very low voltage levels, down to 1V.
  • Immune to Short VCC Transients: Fast transients on the VCC line will not generate false resets, maintaining the integrity of the system's operation.
  • Compact SOT-23 Packaging: Its small footprint makes it ideal for space-constrained applications, without compromising on performance.

The MAX808LESA+T is a versatile component that can be used in a variety of applications, including computers, controllers, intelligent instruments, and portable/battery-powered products. Its robust design ensures that it is capable of handling the demanding requirements of modern electronic devices, providing a simple yet effective solution for system reset and power monitoring needs.

With its ease of integration and proven reliability, the MAX808LESA+T from Maxim Integrated is an indispensable component for designers looking to enhance the performance and stability of their digital systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess