EN
  • EN
  • DE

MIC2015-0.8YM6-TR

Part No MIC2015-0.8YM6-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 0.8A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 800mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 136371-MIC2015-0.8YM6-TR
Ultra Librarian 3D Model Ultra Librarian MIC2015-0.8YM6-TR CAD Model

Description

Product Overview: MIC2015-0.8YM6-TR from Microchip Technology

The MIC2015-0.8YM6-TR is a high-quality power distribution switch from the reputable manufacturer, Microchip Technology. This device is designed to provide a sophisticated solution for USB power distribution systems and other applications that require a current-limited power switch.

With its advanced features, the MIC2015-0.8YM6-TR is capable of handling a continuous output current of up to 0.8A. The product comes in a compact SOT-23-6 package, making it ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a preferred choice for designers looking to optimize their board space without sacrificing quality.

The MIC2015-0.8YM6-TR incorporates a variety of protective features to ensure the safety and longevity of connected devices. These include thermal shutdown to prevent overheating, under-voltage lockout to ensure stable operation, and short-circuit protection to safeguard against excessive power draw. Additionally, the device provides a built-in soft-start feature that minimizes inrush current, enhancing the overall stability of the system.

One of the key benefits of this power switch is its fast transient response, which is crucial for maintaining stable voltage levels during sudden changes in load. The MIC2015-0.8YM6-TR also boasts a low quiescent current, which is beneficial for battery-powered applications where power efficiency is a priority.

For ease of monitoring, the device includes a fault status output that notifies the system in the event of an over-current condition or thermal shutdown. This feature allows for quick troubleshooting and system recovery, minimizing downtime and improving user experience.

The MIC2015-0.8YM6-TR is available in tape and reel packaging (TR suffix), facilitating efficient assembly for mass production. Its robust design and comprehensive feature set make it an excellent choice for a wide range of applications, including laptops, desktops, USB hubs, and other peripherals requiring reliable power distribution and management.

Overall, the MIC2015-0.8YM6-TR from Microchip Technology represents a blend of performance, compactness, and reliability, making it a top-tier component for modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7584 $61.5440
85+ $1.4428 $122.6380
125+ $1.3978 $174.7250
175+ $1.3527 $236.7225
225+ $1.3076 $294.2100
300+ $1.1723 $351.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess