EN
  • EN
  • DE

MAX4376HAUK+

Part No MAX4376HAUK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703779-MAX4376HAUK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4376HAUK+ CAD Model

Description

Maxim Integrated MAX4376HAUK+ High-Side Current-Sense Amplifier

The MAX4376HAUK+ from Maxim Integrated is a precision, high-side current-sense amplifier designed to monitor the current flowing through a shunt resistor placed in the high-side of a power supply or in any other position where current monitoring is critical. This device is highly versatile and can be used in a variety of applications such as battery management systems, power management, and overcurrent protection circuits.

This current-sense amplifier is housed in a compact SOT-23 package, making it an excellent choice for space-constrained applications. It operates over a wide supply voltage range from 2.85V to 36V, which allows it to be used in both low and high voltage systems. The MAX4376HAUK+ is capable of sensing very small voltage drops across the shunt resistor, enabling the precise measurement of current even at low levels.

The MAX4376HAUK+ features a high accuracy with a low input offset voltage, which minimizes error in current measurements. It also offers a high gain accuracy which ensures consistent performance across the full operating temperature range. With a quiescent current of just 100µA, this current-sense amplifier is optimized for power-sensitive applications.

One of the key benefits of the MAX4376HAUK+ is its ability to reject common-mode voltage, which can range from 0V up to 28V, minimizing the impact of voltage spikes or dips on the accuracy of the current measurement. Additionally, the device boasts a fast response time, which is crucial for systems that require quick reaction to overcurrent conditions.

The MAX4376HAUK+ also includes integrated features such as a voltage output that is proportional to the current passing through the shunt resistor, making it easy to interface with analog-to-digital converters (ADCs) or microcontrollers for further processing. Its robust design ensures reliable operation even in harsh industrial environments.

Overall, the Maxim Integrated MAX4376HAUK+ is a high-performance solution for designers looking to implement precise current sensing in their projects, with the added benefits of a small footprint and low power consumption.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7905 $58.6005
51+ $2.2904 $116.8104
79+ $2.2188 $175.2852
108+ $2.1471 $231.8868
140+ $2.0755 $290.5700
187+ $1.8607 $347.9509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess