Overview of the NXP 74LVC2G126DP Dual Bus Buffer/Gate
The NXP 74LVC2G126DP is a high-performance, dual non-inverting buffer/gate with 3-state outputs, designed for use in 1.65 V to 5.5 V VCC operations. This integrated circuit is part of the LVC family, which signifies its low-voltage capabilities and compatibility with mixed-voltage system environments. It is particularly suited for the buffering of high-speed signals due to its low on-state resistance.
Key Features
- Voltage Range: The device can operate over a wide voltage range, accommodating various logic levels and providing design flexibility.
- High-Speed Interface: With its capability to support high-frequency signals, the 74LVC2G126DP is ideal for interfacing with high-speed components within a circuit.
- Power Efficiency: Its low power consumption makes it suitable for battery-operated and power-sensitive applications.
- 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus line control and reducing power consumption when the outputs are not in use.
- Multiple Package Options: The product is available in various package types, including TSSOP8 and DHVQFN8, enabling flexibility in PCB design and space-saving considerations.
Applications
The versatility of the 74LVC2G126DP allows it to be used in a wide array of electronic applications. These include, but are not limited to:
- Memory interfacing
- Data bus buffering/isolation
- Signal gating
- Logic level shifting
- Portable electronics
Product Specifications
- Logic Type: Buffer/Line Driver, Non-Inverting
- Number of Elements: 2
- Number of Bits per Element: 1
- Output Type: 3-State
- Current - Output High, Low: 32mA, 32mA
- Mounting Type: Surface Mount
- Operating Temperature: -40°C to +125°C
Overall, the NXP 74LVC2G126DP provides a reliable and efficient solution for digital signal buffering needs, combining performance with power efficiency in a compact form factor. It is a testament to NXP's commitment to delivering high-quality semiconductor products for a wide range of technological applications.