EN
  • EN
  • DE

74LVC244ABQ

Part No 74LVC244ABQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin DHVQFN EP / Octal buffer/line driver with 5 V tolerant inputs/outputs (3-state)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132877-74LVC244ABQ
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVC244
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVC244ABQ CAD Model

Description

Overview of 74LVC244ABQ Octal Buffer/Line Driver

The 74LVC244ABQ from NXP Semiconductors is a high-performance, octal buffer and line driver designed to ensure that data integrity is maintained even in demanding conditions. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, and is specifically engineered to operate with a low power supply range of 1.2V to 3.6V. It is an essential component for applications that require buffering and driving of bus lines or for signal distribution purposes.

Key Features

  • Low Voltage Operation: The device is optimized for use in systems where low operational voltage is crucial, with a wide range of 1.2V to 3.6V, making it ideal for battery-operated and portable devices.
  • High Drive: It can drive lines with high capacitance, providing a strong signal that ensures reliable transmission even over longer distances or in environments with high electrical noise.
  • Bus Hold Function: The 74LVC244ABQ incorporates a bus hold feature which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Octal Configuration: The device features eight independent buffer/line drivers with 3-state outputs, which can be used independently or tied together for wider applications.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V even when the device is powered down, ensuring compatibility with mixed-voltage systems and protecting against voltage spikes.
  • ESD Protection: It has high electrostatic discharge (ESD) protection levels, safeguarding the device during handling and operation.

Applications

The versatility of the 74LVC244ABQ makes it a suitable choice for a wide array of applications, including:

  • Signal distribution and buffering in computer systems and servers
  • Driving bus lines in communication systems
  • Interface translation in mixed-voltage environments
  • Memory address driving
  • Portable and battery-powered electronics

Package and Quality

The 74LVC244ABQ comes in a DHVQFN20 package, which is a leadless, space-saving package with excellent thermal performance. This product is also characterized for operation from -40°C to +125°C, ensuring reliability across a wide temperature range, making it an excellent choice for industrial-grade applications. NXP's commitment to quality ensures that this component meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2358 $50.6970
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1985 $200.4850
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308,030 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess