EN
  • EN
  • DE

74LVC1G32GF

Part No 74LVC1G32GF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single 2-input OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132810-74LVC1G32GF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G32GF CAD Model

Description

Product Overview: 74LVC1G32GF

The 74LVC1G32GF is a high-performance, single 2-input OR gate integrated circuit from NXP Semiconductors, renowned for its low-voltage and low-power operation. This product is a part of the 74LVC family, which is well-known for its robustness and compatibility with 5V systems, thanks to its 5V tolerant inputs.

Key Features

  • High-Speed Operation: The device is designed to operate at a high speed, with a typical propagation delay (tpd) being only a few nanoseconds, ensuring rapid signal processing for high-performance applications.
  • Low Power Consumption: It operates with a very low power dissipation, making it ideal for battery-operated and power-sensitive devices.
  • Wide Supply Voltage Range: The 74LVC1G32GF can function across a wide supply voltage range from 1.65V to 5.5V, providing design flexibility for various operating environments.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, ensuring compatibility with higher voltage logic levels and protecting against potential damage from overvoltage.
  • High Drive Capability: This IC can drive up to 50mA, allowing it to control LEDs, transistors, and other components directly.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to minimize the risk of damage from static electricity, ensuring greater reliability and longevity of the device.

Applications

The 74LVC1G32GF is versatile and can be used in a wide array of electronic circuits and systems, including:

  • Logic level shifting and translation
  • Control logic in microprocessor systems
  • Power management circuits
  • Portable and battery-powered electronics
  • Interface circuitry
  • Signal gating

Package Information

The device is packaged in a leadless ultra-thin DFN (Discrete Flat No leads) package, which is ideal for space-constrained applications. The package size is designed to be small, with a footprint that is compatible with industry standard requirements, allowing for ease of integration into a wide range of electronic products.

With its combination of performance, low power consumption, and flexibility, the 74LVC1G32GF from NXP is a reliable choice for designers looking to incorporate a high-quality OR gate into their digital logic systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Micron Technology Inc.
Lowest to $8.2538
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Mini-Circuits
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
Lowest to $18.2138
Vishay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess