Product Overview: 74LVC1G18GV from NXP
The 74LVC1G18GV is a high-performance, single 8-input NAND gate from NXP Semiconductors, designed to operate from a 1.65 V to 5.5 V power supply. This makes it ideal for interfacing with both 3.3 V and 5 V systems. This versatile component is part of NXP's 74LVC family, which is renowned for its low-voltage operation and low power consumption.
Key Features:
- Wide Supply Voltage Range: Operates from 1.65 V to 5.5 V, making it suitable for a variety of applications and logic level integrations.
- High-Speed Performance: Possesses a propagation delay of only 3.7 ns at a 3.3 V supply, ensuring fast and reliable logic operations.
- Low Power Consumption: With a low power dissipation of 10 µA (max) at 25°C, it is an energy-efficient solution for modern electronic circuits.
- 5 V Tolerant Inputs: Inputs can tolerate a 5 V signal without any damage, providing a degree of flexibility and protection in mixed-voltage environments.
- High Noise Immunity: Ensures stable operation even in electrically noisy environments due to its inherent immunity to glitches and transients.
- Multiple Package Options: Available in a very small leadless package (GV: XSON6), it is perfect for space-constrained applications.
Applications:
The 74LVC1G18GV is suitable for a wide range of applications, including:
- Logic level translation
- Signal gating
- Function generation
- Power-up/down sequencing
- Computing and data processing
- Consumer electronics
Quality and Reliability:
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74LVC1G18GV is no exception, and it is manufactured using NXP's advanced silicon-gate CMOS technology, which ensures high performance and robustness in a variety of operating conditions.
Conclusion:
The 74LVC1G18GV from NXP Semiconductors is an excellent choice for designers looking for a high-speed, low-power 8-input NAND gate. With its wide voltage range compatibility, low power consumption, and small package size, it offers a flexible and efficient solution for a multitude of digital logic applications.