EN
  • EN
  • DE

74LVC1G14GW

Part No 74LVC1G14GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverter Schmitt Trigger 1-Element CMOS 5-Pin TSSOP / Single Schmitt-trigger inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132788-74LVC1G14GW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVC1G14
Introduction Date April 06, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74LVC1G14GW CAD Model

Description

Product Overview: NXP 74LVC1G14GW

The 74LVC1G14GW from NXP Semiconductors is a high-performance, single Schmitt-trigger inverter IC designed to operate from a 1.65 V to 5.5 V power supply, making it ideal for a wide range of applications. Encased in a small 5-pin SC-74A package, this device offers a compact solution for systems where space is at a premium. This product is part of NXP's 74LVC series, which is renowned for its low-voltage operation and low-power consumption.

Key Features

  • Advanced 5V Tolerant Inputs: The input pins of the 74LVC1G14GW can tolerate a 5V input signal even when the device is powered by a lower voltage, providing interface flexibility between 5V and lower voltage circuits.
  • Schmitt-Trigger Action: With Schmitt-trigger inputs, this inverter provides noise immunity and slow input transition handling, ensuring stability and reliability in noisy environments or with slow input transitions.
  • Low Power Consumption: Its low power consumption makes it suitable for battery-operated and power-sensitive applications.
  • High-Speed Performance: It offers high-speed performance with a typical propagation delay (t_pd) of only 3.7ns at a 5V supply, which is essential for high-speed logic systems.
  • Wide Operating Voltage Range: The device can function across a broad voltage range from 1.65V to 5.5V, providing design flexibility for various system voltage levels.
  • ESD Protection: The 74LVC1G14GW features robust ESD protection, ensuring the device's longevity and reliability in harsh electrical environments.

Applications

The NXP 74LVC1G14GW is versatile and can be used in a multitude of applications, including:

  • Wave shaping and signal processing
  • Glitch-free power-up/power-down circuits
  • Logic level translators for mixed-voltage systems
  • Automotive and industrial control systems
  • Portable and battery-powered electronics

With its compact design, low power consumption, and high-speed operation, the NXP 74LVC1G14GW is a smart choice for designers looking to optimize their digital logic applications. Its robustness and flexibility make it a go-to component for both simple and complex electronic systems.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,005+ $0.0499 $50.1495
2,140+ $0.0468 $100.1520
3,320+ $0.0452 $150.0640
4,765+ $0.0420 $200.1300
6,175+ $0.0405 $250.0875
7,715+ $0.0389 $300.1135
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 1005 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess