EN
  • EN
  • DE

74LVC1G07GF/S500132

Part No 74LVC1G07GF/S500132
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUFFER, LVC/LCX/Z SERIES / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC1G07
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 858013-74LVC1G07GF/S500132
Ultra Librarian 3D Model Ultra Librarian 74LVC1G07GF/S500132 CAD Model

Description

Overview of NXP 74LVC1G07GF/S500132

The NXP 74LVC1G07GF/S500132 is a high-performance, single buffer with open-drain output from the 74LVC family of low-voltage CMOS devices. Designed for use in 3.3V and 5V systems, it is a versatile component that can be utilized in a wide array of digital applications. Its open-drain output allows for wired-OR logic configurations, making it particularly useful in interfacing and level-shifting operations.

Key Features

  • High-Speed Performance: The device operates at a voltage range of 1.65V to 5.5V, which allows for interfacing with both 3.3V and 5V logic levels without the need for level shifters, providing seamless integration in mixed-voltage environments.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Open-Drain Output: The open-drain output enables the device to perform wired-OR logic functions, which is beneficial in various applications such as overvoltage detection and bus signaling.
  • High Impedance: The input can be driven from either 3.3V or 5V devices, which means signals from higher voltage systems can be accepted without the risk of damage.
  • ESD Protection: The device features input and output over-voltage protection, ensuring robust performance against electrostatic discharge and other voltage-induced stress.

Applications

The 74LVC1G07GF/S500132 is suitable for a broad range of applications, most notably:

  • Logic level translation
  • Signal buffering
  • Line driving
  • Interfacing in multi-voltage systems

Package and Quality

Encased in a small footprint package, the product is designed for space-constrained applications. It is also compliant with the strict quality standards set by NXP, ensuring reliability and performance consistency.

With its combination of features, the NXP 74LVC1G07GF/S500132 is an excellent choice for designers looking for a buffer with an open-drain output capable of interfacing different logic levels in their digital circuit designs.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1866 $60.5454
45+ $2.6149 $117.6705
69+ $2.5329 $174.7701
95+ $2.4521 $232.9495
122+ $2.3701 $289.1522
164+ $2.1252 $348.5328
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess