EN
  • EN
  • DE

LTV-817S-DG-C

Part No LTV-817S-DG-C
Manufacturer Lite-On Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 710974-LTV-817S-DG-C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTV-817S-DG-C CAD Model

Description

The LTV-817S-DG-C is a single channel optocoupler manufactured by Lite-On Inc. This optocoupler provides electrical isolation between input and output circuits, protecting sensitive components from voltage spikes and noise. It is widely used in various applications including industrial control, power supplies, and communication systems.

Applications

  • Industrial Control Systems
  • Power Supplies
  • Communication Equipment
  • Programmable Logic Controllers (PLCs)
  • Microcontroller Isolation
  • Signal Transmission

Features

  • High Isolation Voltage
  • Current Transfer Ratio (CTR) of 50-600%
  • Low Input Current
  • Compact Package
  • RoHS Compliant
  • Operating Temperature Range: -30°C to +100°C
  • Safety Approvals: UL, cUL, VDE, CQC

Benefits

  • Provides electrical isolation for sensitive circuits
  • Protects against voltage spikes and noise
  • Improves system reliability
  • Reduces ground loop problems
  • Simplifies circuit design

Additional Details

The LTV-817S-DG-C optocoupler consists of an infrared emitting diode (IRED) and a phototransistor, providing a galvanic isolation barrier between the input and output. It offers a high isolation voltage, typically up to 5000 Vrms, which ensures robust protection against high voltage transients. The current transfer ratio (CTR) is an important parameter that determines the output current for a given input current. The LTV-817S-DG-C has a CTR range of 50-600%, allowing for flexible circuit design.

This optocoupler is available in a compact package, making it suitable for applications where space is limited. It meets various safety standards, including UL, cUL, VDE, and CQC, ensuring compliance with regulatory requirements. The LTV-817S-DG-C is a reliable and cost-effective solution for providing electrical isolation in a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess