EN
  • EN
  • DE

73S8014RN-ILR/F

Part No 73S8014RN-ILR/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Smart Card Interface | IC SMART CARD 7816 EMV 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Applications Set-Top Boxes
Supply Voltage (V) 2.7V ~ 5.5V
Manufacturer Package 20-SOIC Exposed Pad
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number 73S8014
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1129760-73S8014RN-ILR/F
Manufacturer Homepage www.teridian.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 73S8014RN-ILR/F CAD Model

Description

Maxim Integrated Product 73S8014RN-ILR/F Overview

The Maxim Integrated 73S8014RN-ILR/F is a robust, feature-packed smart card interface IC designed to provide a secure and efficient connection between smart cards and microprocessor-based systems. This high-performance chip is an ideal solution for applications such as banking terminals, pay television, identification systems, and mobile communication devices where smart card interface standards need to be met with reliability and flexibility.

Key Features

  • ISO 7816 and EMV Compliant: The 73S8014RN-ILR/F meets the stringent requirements of ISO 7816 and EMV standards, ensuring compatibility with a wide range of smart cards.
  • Low Power Consumption: Designed to be energy-efficient, it operates with a low power consumption, making it suitable for battery-powered devices.
  • Integrated Protection: The device includes built-in protection features such as short-circuit and thermal protection, enhancing the safety and durability of the system.
  • Programmable Current Limiting: The current limiting feature can be programmed to match the requirements of the connected smart card, providing additional flexibility and security.
  • Automatic Activation and Deactivation Sequences: Simplifies design by managing the power-up and power-down sequences for the smart card interface automatically.
  • Supply Voltage Range: The IC supports a wide range of supply voltages, accommodating various system designs.

Applications

The 73S8014RN-ILR/F is versatile and can be used in a multitude of applications that require secure data transactions. Some of the typical applications include:

  • Point of Sale (POS) Terminals
  • ATMs and Banking Systems
  • Pay TV Set-Top Boxes
  • Personal Identification Verification
  • Mobile Phones and Smart Devices

Maxim Integrated's commitment to quality and innovation is exemplified in the 73S8014RN-ILR/F smart card interface IC. It offers a reliable, secure, and easy-to-integrate solution for any system requiring smart card interfacing capabilities.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess