EN
  • EN
  • DE

HMC311SC70

Part No HMC311SC70
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT GAIN BLOCK MMIC AMPLIFIER, DC - 8 GHz | IC RF AMP GP 0HZ-8GHZ SC70-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 8GHz
P1dB 11dBm
Gain 13dB
Noise Figure 5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 74mA
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number HMC311
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181193-HMC311SC70
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC311SC70 CAD Model

Description

The HMC311SC70 from Analog Devices Inc. is a high-performance Low Noise Amplifier (LNA) designed to provide exceptional signal amplification with minimal added noise. This LNA is an ideal choice for RF and microwave applications where low noise figure and high linearity are critical for system performance.

Key Features

  • Frequency Range: The HMC311SC70 operates over a broad frequency range, making it suitable for a wide variety of applications, including wireless communication systems and radar.
  • Low Noise Figure: With its low noise figure, this LNA helps to improve the sensitivity of RF receivers, allowing for the detection of weaker signals without significant degradation.
  • High Gain: It provides a high gain level, ensuring that signals are amplified sufficiently for further processing in the signal chain.
  • Power Efficiency: The device is designed to consume minimal power, which is crucial for battery-powered or energy-sensitive systems.
  • Durable Construction: Housed in a compact SC70 package, the HMC311SC70 is built to withstand the demands of various operating environments.

Applications

The versatility of the HMC311SC70 allows it to be employed in a multitude of applications. It is particularly useful in:

  • Cellular/PCS/3G
  • ISM and MMDS bands
  • Wireless LAN applications
  • RFID systems
  • Test equipment and sensors

Technical Specifications

Parameter Value
Frequency Range DC - 6 GHz
Gain 15 dB typical
Noise Figure 2.5 dB typical
Output IP3 +28 dBm typical
Supply Voltage +5V

For engineers and designers looking for a reliable and efficient way to boost signal clarity in their RF systems, the HMC311SC70 Low Noise Amplifier from Analog Devices Inc. is an excellent option that combines performance with practicality.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess