EN
  • EN
  • DE

74LVC1G04GV

Part No 74LVC1G04GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132756-74LVC1G04GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G04GV CAD Model

Description

Product Overview: 74LVC1G04GV from NXP

The 74LVC1G04GV is a high-performance, single inverter gate integrated circuit designed and manufactured by NXP Semiconductors. This small yet powerful chip is part of the 74LVC family, known for its low-voltage operation and compatibility with 3.3V systems. The device is housed in a compact SOT-353 package, making it suitable for space-constrained applications where board real estate is at a premium.

Key Features

  • Low Voltage Operation: The 74LVC1G04GV operates at a supply voltage range of 1.65V to 5.5V, which allows for use in low-voltage applications and is compatible with various logic levels, making it versatile for interfacing with other logic families.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, this inverter ensures high-speed signal processing, which is crucial for critical timing applications and high-speed digital circuits.
  • Low Power Consumption: The device is designed for low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
  • 5V Tolerant Inputs: Inputs can tolerate a 5V input voltage even when operating at a lower voltage level, providing design flexibility and protection against higher voltage levels.
  • High Noise Immunity: The 74LVC1G04GV boasts excellent noise immunity characteristics inherent to the LVC family, ensuring reliable operation even in noisy environments.
  • Latch-up Performance: It exceeds 100 mA per JESD 78, Class II, providing a robust design against sudden or temporary current spikes.

Applications

The 74LVC1G04GV is ideal for a wide range of applications across various industries. It can be used in:

  • Logic level translation
  • Signal inversion
  • Wave shaping
  • Oscillator circuits
  • Portable and battery-powered devices
  • Consumer electronics
  • Embedded systems

With its compact SOT-353 package, the 74LVC1G04GV is also well-suited for mobile and wearable technology where space is constrained and power efficiency is crucial.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVC1G04GV is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Its design is characterized by a focus on minimizing crosstalk and electromagnetic interference, which is essential for maintaining signal integrity in complex electronic systems.

Whether you are designing a sophisticated digital system or looking for a reliable component for signal processing, the 74LVC1G04GV from NXP is a solid choice that combines performance, power efficiency, and design flexibility.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0555 $50.2275
2,195+ $0.0456 $100.0920
3,405+ $0.0441 $150.1605
4,685+ $0.0427 $200.0495
6,055+ $0.0413 $250.0715
8,110+ $0.0370 $300.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 271,102 pieces
MOQ: 905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess