EN
  • EN
  • DE

74LVC157ABQ

Part No 74LVC157ABQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132705-74LVC157ABQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC157ABQ CAD Model

Description

Product Overview: 74LVC157ABQ from NXP

The 74LVC157ABQ is a high-performance, low-voltage quad 2-input multiplexer integrated circuit (IC) produced by NXP Semiconductors. This versatile component is designed to be used in applications requiring the selection or routing of data from two sources to a single output. It is particularly well-suited for use in systems that require high-speed operation while maintaining low power consumption.

Key Features

  • Low Voltage Operation: The 74LVC157ABQ operates at a nominal voltage of 3.3V, making it compatible with modern low-voltage systems while also offering 5V tolerant inputs.
  • High-Speed Performance: This IC provides high-speed multiplexing with a propagation delay typically less than 5.5ns, ensuring rapid data handling for critical applications.
  • Low Power Consumption: It features a low power consumption design, with a quiescent current of less than 10µA, which is ideal for battery-operated and power-sensitive applications.
  • Multiple Input/Output Configurations: The device has four multiplexer units, each with two inputs and one output, offering flexibility in managing multiple data streams.
  • Wide Operating Temperature Range: The 74LVC157ABQ is designed to function over a broad temperature range from -40°C to +125°C, accommodating various industrial and automotive environments.

Applications

The 74LVC157ABQ is suitable for a variety of applications including, but not limited to:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Process control systems
  • Data processing equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LVC157ABQ is no exception. It is manufactured using robust silicon-gate CMOS technology, which provides high noise immunity and low static power consumption. Furthermore, the device comes in a DHVQFN16 package, which offers a compact footprint and excellent thermal performance, making it a reliable choice for space-constrained applications.

In summary, the 74LVC157ABQ from NXP is a highly capable multiplexer that offers a blend of speed, power efficiency, and flexibility, making it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Lowest to $12.6416
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
RF Micro Devices
Lowest to $2.8390
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4178 $50.1360
295+ $0.3429 $101.1555
455+ $0.3321 $151.1055
625+ $0.3214 $200.8750
805+ $0.3107 $250.1135
1,080+ $0.2786 $300.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess