Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132640-74LV74DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV74DB CAD Model

Description

Product Overview: 74LV74DB from NXP

The 74LV74DB is a high-performance, low-voltage dual D-type flip-flop integrated circuit designed and manufactured by NXP Semiconductors. This device is part of the 74LV family, which is known for its low-power consumption and high-speed operation, making it suitable for a wide range of digital applications.

Each flip-flop in the 74LV74DB has independent data (D), set (S), reset (R), and clock (CP) inputs, and Q and Q̅ outputs. The set and reset are asynchronous active LOW inputs and operate independently of the clock input. The flip-flops are positive-edge triggered, meaning that the state of the D input is captured at the moment of the rising edge of the clock and is transferred to the Q output on the next clock cycle.

Key Features:

  • Low Voltage Operation: The device operates at a nominal voltage of 3.3V, which is compatible with TTL levels, allowing for easy integration into 3.3V systems without the need for level shifting.
  • High Speed: The 74LV74DB offers high-speed performance, with typical clock-to-Q propagation delays of only 8.5ns at 3.3V, facilitating quick response times in digital circuits.
  • Low Power Consumption: It has a low power dissipation, with a maximum ICC of only 80µA, making it an excellent choice for power-sensitive applications.
  • Output Drive Capability: The device can drive up to 8 LSTTL loads, providing sufficient current to control multiple devices or LEDs.
  • Multiple Package Options: The 74LV74DB is available in a variety of packaging options, including SO14, TSSOP14, and DHVQFN14, offering flexibility for different PCB layouts and space constraints.

Applications:

The versatility of the 74LV74DB makes it ideal for numerous applications, including:

  • Counters and dividers
  • Registers
  • Control circuits
  • Toggle circuits
  • State machines

In conclusion, the 74LV74DB from NXP is a reliable and efficient choice for designers looking to implement dual D-type flip-flops in their digital systems. Its low voltage operation, high speed, and low power consumption, combined with the flexibility offered by multiple packaging options, make it an adaptable component for a diverse range of electronic applications.

You May Also Be Interested in

Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $20.6377
ECAD model for AD7945BR
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention