EN
  • EN
  • DE

TSX631ILT

Part No TSX631ILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1pA
Voltage - Input Offset 1.6mV
Operating Supply Current 45μA
Channel Output Current 92mA
Supply Voltage - Operating 3.3 V to 16 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 123292-TSX631ILT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSX631ILT CAD Model

Description

The TSX631ILT is a cutting-edge operational amplifier from STMicroelectronics, tailored for applications demanding low power consumption and high precision. This device is a perfect fit for a wide array of applications, including industrial control systems, automotive electronics, and battery-powered devices. With its advanced design, the TSX631ILT ensures optimal performance in challenging environments.

Key Features

  • Low Power Consumption: The TSX631ILT is designed for efficiency, with a typical low supply current of 29 µA, making it ideal for battery-operated applications where power conservation is critical.
  • High Precision: With an input offset voltage of just 200 µV at 25°C, this operational amplifier delivers high accuracy, ensuring reliable performance in precision-based applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7 V to 16 V, offering flexibility in various circuit designs and accommodating a broad spectrum of power sources.
  • Extended Temperature Range: The device is robust and can operate effectively in a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Low Input Bias Current: The TSX631ILT boasts a low input bias current of 1 pA, which is particularly advantageous for high-impedance sensor interfaces and precision applications.

Applications

The versatility of the TSX631ILT allows it to be integrated into a variety of electronic systems. Some common applications include:

  • Signal conditioning in sensor interfaces
  • Battery management systems
  • Automotive electronics for control and monitoring
  • Portable and wireless devices
  • Medical instrumentation

Product Specifications

Parameter Value
Supply Voltage (V) 2.7 to 16
Input Offset Voltage (µV) 200 at 25°C
Supply Current (µA) 29 typical
Temperature Range (°C) -40 to +125
Input Bias Current (pA) 1

For engineers and designers seeking a reliable op-amp that doesn't compromise on performance, the TSX631ILT from STMicroelectronics is an excellent choice. Its precision, low power consumption, and robustness make it a versatile component in any high-performance electronic design.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4273 $50.9733
51+ $1.9917 $101.5767
78+ $1.9294 $150.4932
108+ $1.8672 $201.6576
139+ $1.8050 $250.8950
186+ $1.6182 $300.9852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess