EN
  • EN
  • DE

74ALS623AD

Part No 74ALS623AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130872-74ALS623AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALS623AD CAD Model

Description

The 74ALS623AD is a high-performance, octal bidirectional transceiver designed by NXP Semiconductors. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its balance between speed and power efficiency. The 74ALS623AD is ideal for facilitating bidirectional communication between data buses in a variety of digital systems.

Key Features

  • Octal Bidirectional Data Flow: With eight bidirectional data lines, it allows for efficient data transfer between two buses.
  • 3-State Outputs: The 3-state output configuration enables the device to either drive a data bus, receive data, or be disconnected from the bus entirely, allowing for multiple devices to share the same bus without interference.
  • Separate Input-Output Enables: Each side of the transceiver has separate control signals, allowing for flexible data flow management.
  • Direct Interface with TTL Levels: The device is designed to directly interface with TTL logic levels, making it compatible with a wide range of digital systems.

Applications

The versatility of the 74ALS623AD makes it suitable for various applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication Equipment
  • Peripheral Drivers
  • Data Multiplexing

Technical Specifications

Logic Family ALS
Number of Pins 20
Package Type SOIC
Operating Temperature -40°C to +85°C
Supply Voltage 4.5V to 5.5V

With its robust design and advanced features, the 74ALS623AD from NXP Semiconductors is a reliable solution for complex digital systems requiring bidirectional data bus communication.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Genesys
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess