EN
  • EN
  • DE
  • IT

MCP6231-E/SN

Part No MCP6231-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 300KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.15 V/μs
Gain Bandwidth Product (GBP) 300kHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Operating Supply Current 20μA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 041567-MCP6231-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6231-E/SN CAD Model

Description

Microchip Technology MCP6231-E/SN Operational Amplifier

The MCP6231-E/SN is a high-precision operational amplifier (op-amp) from Microchip Technology, renowned for its low power consumption and stable operation. This op-amp is a perfect choice for battery-powered applications and systems where power efficiency is a critical concern. With a quiescent current of just 20 µA, it offers a balance between low power and adequate performance.

Encased in an 8-pin SOIC package, the MCP6231-E/SN is designed to operate over a broad voltage range of 1.8V to 6.0V. This flexibility makes it suitable for a wide array of applications, including portable devices, sensor interfaces, and analog filters. Its extended temperature range, from -40°C to +125°C, ensures reliable performance in extreme environmental conditions, making it a versatile choice for industrial and automotive applications.

Featuring a Gain Bandwidth Product (GBWP) of 300 kHz, this op-amp is capable of handling moderate-speed analog signals with ease. The MCP6231-E/SN also boasts a low typical offset voltage of 150 µV, which contributes to its high accuracy and precision in signal amplification and conditioning tasks.

One of the key advantages of the MCP6231-E/SN is its Rail-to-Rail Input/Output (RRIO) capability, which allows the input and output to swing very close to the power supply rails. This feature maximizes the dynamic range in low-voltage applications and is particularly useful in single-supply operations where maximizing the signal amplitude is crucial.

The MCP6231-E/SN also exhibits excellent stability and robustness, with a chip select (CS) option that provides a shutdown feature to further reduce power consumption when the op-amp is not in use. This feature is particularly beneficial for power-sensitive applications where conserving energy is paramount.

In conclusion, the MCP6231-E/SN from Microchip Technology is an optimal solution for designers looking for a low-power, high-precision operational amplifier. Its small footprint, low voltage operation, and RRIO functionality make it an excellent choice for a wide range of applications that demand efficiency and reliability.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8006 $52.0390
155+ $0.6570 $101.8350
240+ $0.6364 $152.7360
325+ $0.6159 $200.1675
420+ $0.5954 $250.0680
565+ $0.5338 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess