Product Overview: 74LV367D,112
The 74LV367D,112 is a high-performance, low-voltage CMOS device from NXP Semiconductors. This integrated circuit is designed to be a hex buffer and line driver with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers. Its part of the 74LV family, which operates at a nominal voltage of 3.3V, offering a power-efficient solution for modern digital applications.
Key Features
- Logic Type: Hex Buffer/Line Driver with 3-state outputs
- Voltage Range: 1.0V to 5.5V, optimized for 3.3V operation
- High-Speed Performance: Capable of operating at frequencies up to several tens of MHz
- Low Power Consumption: Ideal for power-sensitive designs
- Drive Capability: Can drive up to 15 LSTTL loads
- Package: SO20; a small-outline package that is both space-saving and suitable for high-density mounting
Applications
The 74LV367D,112 is versatile and can be used in a variety of applications. It is particularly useful in systems where high data throughput is required and power efficiency is a concern. Common applications include:
- Memory buffering and driving
- Bus driving for microprocessors and microcontrollers
- Data communication systems
- Portable and battery-powered electronics
- Computing and data storage
Technical Specifications
With its wide operating voltage range and the ability to interface with 5V logic levels, the 74LV367D,112 is designed to be compatible with a broad array of existing and new system designs. The device features six independent buffers, each with a 3-state output that significantly enhances its versatility in multiplexed data bus applications.
For designers and engineers looking for a reliable and efficient solution for their digital interfacing needs, the 74LV367D,112 from NXP stands out as a robust choice. Its balance of speed, power efficiency, and drive capability makes it a go-to component for modern electronic designs.
Always refer to the manufacturer's datasheet for the most detailed and specific information about the product to ensure proper usage and compatibility with your design.