EN
  • EN
  • DE

TS5A3669YFPR

Part No TS5A3669YFPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description TS5A3669YFPR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Win Source Part Number 054641-TS5A3669YFPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A3669YFPR CAD Model

Description

Product Overview: Texas Instruments TS5A3669YFPR

The TS5A3669YFPR from Texas Instruments is a high-performance, single-pole double-throw (SPDT) analog switch designed for precision applications that require low on-state resistance, high off-state resistance, and minimal propagation delay. This device is a part of the extensive range of analog switches and multiplexers offered by Texas Instruments, designed to cater to a variety of system requirements across multiple industries.

Constructed with Texas Instruments' innovative Silicon-Gate CMOS technology, the TS5A3669YFPR ensures a high degree of durability and reliability. It operates over a broad power supply range of 2.3V to 5.5V, making it versatile for use in both 3.3V and 5V systems. This flexibility is essential for designers looking to integrate the switch into a wide range of applications, including but not limited to signal routing, data acquisition systems, communication devices, and medical equipment.

The TS5A3669YFPR boasts a low on-state resistance of typically 0.8 ohms, which facilitates better signal integrity and reduces power loss. This feature is particularly critical in battery-operated devices where power efficiency is paramount. Additionally, the high off-state resistance of the switch minimizes leakage current when in the off position, thereby preserving signal fidelity and preventing unintended interference between channels.

Another key attribute of the TS5A3669YFPR is its fast switching speed, with a typical propagation delay of only 0.5 ns. This rapid response time is crucial for high-speed applications where signal timing is critical. The device also includes a break-before-make feature that ensures signals are not shorted during switching, providing further protection for sensitive circuits.

The TS5A3669YFPR is available in a compact 6-pin DSBGA package, allowing for high-density integration without sacrificing performance. Its small footprint is ideal for space-constrained applications, and its operational temperature range of -40°C to 85°C ensures stable performance across various environmental conditions.

Overall, the Texas Instruments TS5A3669YFPR analog switch is a robust and efficient solution for designers seeking a reliable and high-quality component for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9572 $52.6460
130+ $0.7854 $102.1020
200+ $0.7609 $152.1800
275+ $0.7364 $202.5100
355+ $0.7118 $252.6890
475+ $0.6382 $303.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess