Overview of NXP 74LV175PW Quad D-type Flip-Flop
The NXP 74LV175PW is a high-performance, low-voltage silicon-gate CMOS device that belongs to the 74LV family. This integrated circuit is designed to have both high-speed performance and low power consumption, making it ideal for use in a wide range of electronic applications. The 74LV175PW features four edge-triggered D-type flip-flops with individual D inputs and Q outputs.
Key Features
- Voltage Range: The device operates with a 2.0V to 5.5V input voltage range, accommodating various logic level requirements and making it suitable for battery-operated devices.
- Output Capability: It has a standard output capability, with the ability to drive 5V or 3.3V logic levels, providing a versatile interface with other logic families.
- High-Speed Performance: The 74LV175PW boasts a typical t<sub>pd of 8.5 ns, ensuring fast response times for critical applications.
- Power Consumption: With low power consumption characteristics, it is an excellent choice for power-sensitive designs.
- Master Reset: All four flip-flops are equipped with a common master reset input that clears the registers, providing a simple way to reset the system.
Applications
The 74LV175PW is suitable for a variety of applications including:
- Buffer storage
- Shift registers
- Data storage
- Pattern generation
Package and Quality
The device is offered in a TSSOP16 (Thin Shrink Small Outline Package) that is both space-saving and suitable for surface mount technology (SMT). The package is designed to optimize the PCB space and is compatible with standard SMT assembly processes. NXP's commitment to quality ensures that the 74LV175PW meets stringent industry standards for performance and reliability.
Conclusion
As part of NXP's low-voltage range of logic devices, the 74LV175PW is an excellent choice for designers looking for a quad D-type flip-flop with a balance of speed, power efficiency, and functional density. Whether it's for industrial control systems, consumer electronics, or automotive applications, this device delivers the performance and reliability that professionals expect from a leading semiconductor manufacturer like NXP.