EN
  • EN
  • DE

74LV125PW,112

Part No 74LV125PW,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST QUAD 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74LV
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Operating Supply Voltage 1 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 765584-74LV125PW,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV125PW,112 CAD Model

Description

Product Overview: 74LV125PW,112

The 74LV125PW,112 is a high-performance, low-voltage quad buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The device is ideally suited for use in applications requiring a high drive capability, such as memory address drivers, clock drivers, and bus-oriented systems.

Key Features

  • Voltage Range: The device operates at a 2.0V to 5.5V VCC supply voltage range, making it flexible for use in various logic systems and compatible with low-voltage microprocessors and digital systems.
  • Drive Capability: The 74LV125PW,112 is capable of driving 15 LSTTL loads, ensuring strong signal propagation in complex circuits.
  • 3-State Outputs: With its 3-state outputs, the device can be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is particularly useful in bus-oriented systems.
  • Speed Performance: The device offers a balanced propagation delay and transition times, providing reliable and fast operation suitable for high-speed logic applications.
  • Power Dissipation: It has a low power dissipation, which is a critical feature for power-sensitive designs.

Product Specifications

  • Package: The 74LV125PW,112 comes in a TSSOP14 (Thin Shrink Small Outline Package with 14 pins), which is ideal for space-constrained applications.
  • Temperature Range: The operating temperature range of the device spans from -40°C to +125°C, ensuring functionality across a wide range of environmental conditions.
  • Logic Type: Quad buffer/line driver with 3-state outputs.
  • Logic Level: The device is compatible with TTL input levels.

Whether you're designing a new system or upgrading an existing one, the 74LV125PW,112 by NXP Semiconductors is an excellent choice for a reliable and robust quad buffer/line driver. Its low-voltage operation, high drive capability, and 3-state outputs make it a versatile component for a multitude of digital logic applications.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess