EN
  • EN
  • DE

INA205AIDGSRG4

Part No INA205AIDGSRG4
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Unidirectional Measurement Current-Shunt Monitor With Dual Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1185801-INA205AIDGSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA205AIDGSRG4 CAD Model

Description

Product Overview: INA205AIDGSRG4

The INA205AIDGSRG4 is a high-quality current shunt monitor from Texas Instruments, designed to offer precise current measurement for a wide range of applications. This advanced integrated circuit is capable of providing both voltage output and bidirectional current sensing, making it an ideal choice for power management systems where accuracy and reliability are critical.

Key Features

  • High Accuracy: The INA205AIDGSRG4 boasts a low error rate, ensuring accurate current measurements for efficient system performance.
  • Wide Common-Mode Range: This device is capable of operating over a common-mode voltage range of -16V to +80V, which is suitable for various applications including those that encounter higher voltage levels.
  • Quiescent Current: It has a low quiescent current, making it an energy-efficient option for battery-powered devices.
  • Gain Options: The product comes with multiple gain options, providing flexibility in different use cases and allowing for precise current measurement across diverse ranges.
  • Industry-Standard Package: Housed in a VSSOP-10 package, the INA205AIDGSRG4 is compact and compatible with standard PCB layouts, simplifying the design and manufacturing process.

Applications

The INA205AIDGSRG4 is versatile and can be used in various applications, including:

  • Power management systems
  • Battery chargers
  • Automotive systems
  • Overcurrent protection circuits
  • Portable devices
  • Telecommunications equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the INA205AIDGSRG4 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of industrial and commercial applications.

Overall, the INA205AIDGSRG4 from Texas Instruments is a robust, accurate, and reliable solution for current sensing needs. Its precision, coupled with a wide operating voltage range and low power consumption, makes it an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7254 $52.1556
33+ $3.0568 $100.8744
51+ $2.9612 $151.0212
70+ $2.8657 $200.5990
91+ $2.7702 $252.0882
121+ $2.4836 $300.5156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,384 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess