EN
  • EN
  • DE

SN74LVCH245ANSR

Part No SN74LVCH245ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74LVCH245
Other Names 296-SN74LVCH245ANSRCT,-SN74LVCH245ANSRR,-SN74LVCH245ANSRG4R,SN74LVCH245ANSRG4,-SN74LVCH245ANSRE4,SN74LVCH245ANSRE4,-SN74LVCH245ANSRG4,SN74LVCH245ANSR,SN74LVCH245ANSRE4,2156-SN74LVCH245ANSR,SN74LVCH245ANSRG4,296-28901-1,296-28901-2,-SN74LVCH245ANSRE4R,296-SN74LVCH245ANSRTR,296-28901-6,TEXTISSN74LVCH245ANSR,296-SN74LVCH245ANSRDKR,296-28901-6,296-28901-1,-296-28901-1,296-28901-2
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259302-SN74LVCH245ANSR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH245ANSR CAD Model

Description

SN74LVCH245ANSR Octal Bus Transceiver from Texas Instruments

The SN74LVCH245ANSR is a state-of-the-art octal bus transceiver designed by Texas Instruments, a leader in semiconductor innovation. This high-speed transceiver is part of the LVCH family, which is known for its low-voltage operation and high-speed interface technology. It is specifically crafted to address the needs of high-performance data transfer systems.

With its 8-bit bidirectional data bus, the SN74LVCH245ANSR is capable of transferring data from the A bus to the B bus and vice versa, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated. This functionality is crucial for applications that require a multiplexed transmission of data, such as in microprocessor or microcontroller-based systems.

The device operates at a voltage range of 2.7V to 3.6V, which allows for lower power consumption while maintaining the integrity of the signal quality. This makes it an excellent choice for battery-operated and power-sensitive applications. Additionally, the SN74LVCH245ANSR supports 5V tolerant I/Os, thereby providing interface compatibility with legacy systems that operate at higher voltages.

Another key feature of the SN74LVCH245ANSR is its support for bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors and helps to save board space and reduce system costs. The device also offers a latch-up performance that exceeds 250 mA per JESD 17, ensuring robust operation in harsh environments.

Its package is the small-outline (SO) type with a reel packaging option, designated by the NSR suffix. This makes the SN74LVCH245ANSR suitable for automated surface-mount assembly processes, facilitating efficient manufacturing and assembly of electronic systems.

Overall, the SN74LVCH245ANSR from Texas Instruments is an indispensable component for designers looking to create high-speed, low-power, and reliable data transfer interfaces. Its combination of features ensures that it can meet the needs of a wide array of applications, from consumer electronics to industrial automation systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6283 $50.2640
195+ $0.5156 $100.5420
305+ $0.4995 $152.3475
415+ $0.4833 $200.5695
540+ $0.4672 $252.2880
720+ $0.4189 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess