Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 76MHz
Max Propagation Delay @ V, Max CL 33ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 198191-74HCT574DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT574DB,118 CAD Model

Description

Product Overview: 74HCT574DB,118 from NXP Semiconductors

The 74HCT574DB,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its exceptional quality and performance in a wide range of electronic applications. This particular component is a part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels, making it a versatile choice for interfacing with legacy as well as modern digital systems.

Key Features

  • Octal D-type Flip-Flop: The device contains eight edge-triggered flip-flops with individual D-type inputs and 3-state true outputs.
  • 3-State Outputs: The outputs can be put in a high-impedance state, facilitating bus-oriented applications and enabling the connection of multiple outputs to a common bus without the risk of conflict.
  • Positive-Edge Triggering: Each flip-flop transfers the input to the output on the rising edge of the clock pulse, ensuring synchronized operation.
  • Wide Operating Voltage Range: The 74HCT574DB,118 operates with a recommended voltage range of 4.5V to 5.5V, making it suitable for typical 5V logic systems.
  • TTL-Compatible Input Levels: Despite being a CMOS device, it can interface with TTL logic levels, offering greater flexibility in mixed technology environments.

Applications

The 74HCT574DB,118 is ideal for a variety of applications that require the temporary storage of data or the transfer of data from one domain of a system to another. Common applications include:

  • Buffer/storage registers
  • Shift registers
  • Data manipulation and control systems
  • Communication systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet the rigorous standards of the electronics industry. The 74HCT574DB,118 is manufactured with the company's advanced process technology, ensuring reliable performance and longevity in all types of operating conditions.

Package Information

The device is provided in an SSOP20 package, which is a space-saving option for PCBs where board real estate is at a premium. This surface-mount package allows for efficient assembly and soldering onto printed circuit boards.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC FF D-TYPE DUAL 8BIT 54FBGA
Lowest to €1.1972
ECAD model for 74LCX16374GX
Texas Instruments
IC FF D-TYPE SINGLE 9BIT 24SOIC
Need more? Email Us
ECAD model for SN74LVC823ADW
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-5
Lowest to €0.1724
ECAD model for SN74AUP1G79DCKT
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to €2.0215
ECAD model for SN74LVC374AQPWREP
Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to €0.2605
ECAD model for 74VHC174FT
ON Semiconductor
Octal D-Type Flip-Flops with Clear | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to €0.1004
ECAD model for MM74HC273MTC
IDT, Integrated Device Technology Inc
FAST 16-BIT REGISTER (3-STATE)
Need more? Email Us
ECAD model for 74FCT162374TPV
Texas Instruments
IC FF D-TYPE SINGLE 8-BIT 20-SO
Lowest to €0.7715
ECAD model for SN74HCT273NS
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to €0.2609
ECAD model for SN74LVC74ADTG4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention