EN
  • EN
  • DE

74HCT4538PW

Part No 74HCT4538PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual retriggerable precision monostable multivibrator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132252-74HCT4538PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT4538PW CAD Model

Description

Product Overview: 74HCT4538PW by NXP

The 74HCT4538PW is a high-performance, dual retriggerable-resettable monostable multivibrator from NXP Semiconductors. Designed for integration in a wide array of digital applications, this component is part of the 74HCT series, which is compatible with TTL levels. The device comes in a TSSOP16 (Thin Shrink Small Outline Package) form factor, providing a compact solution for space-constrained applications.

This precision monostable multivibrator can be triggered by either a rising or falling edge, and offers a clear function, which is independent of the triggering operation. The device is capable of generating accurate time delays or oscillation, making it highly suitable for timing, pulse shaping, and sequence generation tasks in complex digital systems.

Key Features:

  • Logic Family: The 74HCT4538PW belongs to the high-speed CMOS logic family, ensuring low power consumption and high noise immunity.
  • Power Supply: It operates on a wide range of supply voltages from 4.5V to 5.5V, making it versatile for various digital environments.
  • Output Pulse Width: The pulse width is adjustable through external RC components, allowing for customizable timing configurations.
  • Retriggerable/Resettable: The multivibrator can be retriggered by applying a new pulse before the current pulse has finished, and it can be reset to its initial state at any time.
  • Multiple Trigger Types: The device supports both positive and negative edge triggering, providing flexibility in system design.
  • Temperature Range: It operates over an extended temperature range from -40°C to +125°C, suitable for industrial applications.
  • Package: Supplied in a 16-lead TSSOP package, the 74HCT4538PW is optimized for surface-mounted technology.

Applications:

The 74HCT4538PW is ideal for a variety of applications that require precise timing operations. It is commonly used in:

  • Timing circuits
  • Pulse generation and shaping
  • Sequential systems
  • Waveform generation
  • Industrial controls
  • Embedded systems

With its robust design and high functionality, the 74HCT4538PW from NXP is a reliable and efficient solution for designers looking to implement accurate timing features in their digital electronic systems.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8144 $52.9360
150+ $0.6683 $100.2450
235+ $0.6474 $152.1390
320+ $0.6265 $200.4800
415+ $0.6056 $251.3240
555+ $0.5430 $301.3650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess