EN
  • EN
  • DE

ADR421AR

Part No ADR421AR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultraprecision Low Noise, 2.048 V/2.500 V/ 3.00 V/5.00 V XFET  Voltage References | IC VREF SERIES 2.5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.75μVp-p
Parts Input Voltage (V) 4.5V ~ 18V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR421
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1141481-ADR421AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR421AR CAD Model

Description

Introducing the ADR421AR Voltage Reference from Analog Devices Inc.

The ADR421AR is a high-precision voltage reference component from the renowned manufacturer Analog Devices Inc., designed to offer a stable and accurate reference voltage for various applications. This precision voltage reference is part of the ADR42x series, which has been engineered to provide the optimal balance between performance and cost, making it an excellent choice for both high-end and cost-sensitive applications.

The ADR421AR features an output voltage of 2.5V with an impressive temperature coefficient of only 3 ppm/°C (max) over the full industrial temperature range of -40°C to +125°C. This ensures that the device maintains a consistent output voltage despite fluctuations in ambient temperature, which is crucial for precision applications.

With a low dropout voltage of 300 mV (max) and a wide input voltage range from 4 V to 18 V, the ADR421AR provides great flexibility in design. This allows it to be used in systems with varying power supply conditions without compromising its performance. Additionally, the device boasts a low quiescent current of 750 µA (max), which makes it suitable for battery-powered equipment and other power-sensitive applications.

The ADR421AR is equipped with a trim terminal that enables fine adjustment of the output voltage. This feature allows designers to calibrate the voltage reference to a specific value or compensate for system errors, providing even greater precision in their applications.

For enhanced reliability, the ADR421AR incorporates a patented temperature drift curvature correction circuit and a noise reduction pin that can be used to further reduce the output noise level. This makes it an ideal choice for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic components that require a low-noise, stable reference voltage.

The device is offered in an 8-lead SOIC package, ensuring compatibility with standard PCB layouts and easy integration into a wide range of products. Whether it's for data acquisition systems, industrial instrumentation, or precision power supplies, the ADR421AR from Analog Devices Inc. stands out as a robust and reliable voltage reference solution.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1823 $50.1876
26+ $3.9176 $101.8576
40+ $3.7853 $151.4120
57+ $3.5206 $200.6742
74+ $3.3882 $250.7268
93+ $3.2559 $302.7987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess