EN
  • EN
  • DE

74HCT4538PW,112

Part No 74HCT4538PW,112
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 35ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 121533-74HCT4538PW,112
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian 74HCT4538PW,112 CAD Model

Description

Product Overview: 74HCT4538PW,112

The 74HCT4538PW,112 is a high-performance, dual precision monostable multivibrator from NXP Semiconductors. Crafted with the precision and reliability expected from NXP, this integrated circuit is part of the 74HCT range, which is compatible with TTL levels. Designed to operate with a power supply range of 4.5V to 5.5V, this device is suitable for a wide array of timing applications in both commercial and industrial environments.

Key Features

  • Logic Type: Dual Monostable Multivibrator
  • Package / Case: TSSOP-16
  • Logic Family: HCT
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Output Current: High-level output current of -4 mA and low-level output current of 4 mA
  • Trigger Type: Dual edge
  • Propagation Delay Time: Fast response and recovery time

Applications

The 74HCT4538PW,112 is a versatile component that can be used in a variety of applications. It is particularly well-suited for tasks that require precise timing, such as:

  • Timing circuits
  • Pulse shaping
  • Delayed timing signals
  • Sequential timers
  • Industrial controls
  • Waveform generation

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HCT4538PW,112 is no exception. This device is designed to meet the stringent requirements of the industrial market, ensuring high reliability and performance under a wide range of environmental conditions.

Environmental Compliance

The 74HCT4538PW,112 is lead-free and RoHS compliant, reflecting NXP's dedication to environmental sustainability and the global movement towards reducing hazardous substances in electronic components.

Ordering and Packaging

Supplied in a TSSOP-16 package, the 74HCT4538PW,112 is available in reel packaging, facilitating efficient handling and manufacturing processes. This packaging ensures that the product arrives in excellent condition, ready for integration into your next project.

You May Also Be Interested in

Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.1943
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $7.5734
Texas Instruments
SN54123 RETRIGGERABLE MONOSTABLE / Monostable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9728 $53.5040
130+ $0.7982 $103.7660
195+ $0.7733 $150.7935
270+ $0.7484 $202.0680
350+ $0.7234 $253.1900
465+ $0.6486 $301.5990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess