Product Overview: 74HCT4040N,652 by NXP Semiconductors
The 74HCT4040N,652 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of the 74HCT series, which is well-known for its high-speed CMOS technology and compatibility with TTL (Transistor-Transistor Logic). The 74HCT4040N,652 is a 12-stage binary ripple counter featuring a large counting range and robust construction, making it suitable for a wide range of applications in electronics.
Key Features
- Logic Type: 12-stage binary ripple counter.
- Supply Voltage Range: 4.5V to 5.5V, ideal for 5V logic systems.
- High-Speed Performance: Typical propagation delay of 18ns, ensuring quick response times for counting operations.
- Output Capability: Standard outputs that can drive up to 10 LSTTL loads, providing ample current for interfacing with other logic components.
- Power Consumption: Low power characteristics with a typical power dissipation of 40µA, which is advantageous for power-sensitive designs.
- Package: The device is encapsulated in a DIP-16 (Dual In-line Package) making it easy to handle and suitable for breadboard prototyping or permanent PCB installations.
Applications
The 74HCT4040N,652 is versatile and can be used in various digital applications such as:
- Frequency division
- Time delay generation
- Counter operations in microprocessor systems
- Sequential timing applications
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HCT4040N,652 is produced under strict quality control standards, ensuring reliability and performance consistency. This component is designed to meet the rigorous demands of the electronics industry, with a focus on longevity and durability.
Conclusion
The 74HCT4040N,652 from NXP Semiconductors is an exceptional choice for designers and engineers looking for a reliable and efficient binary ripple counter. With its high-speed operation, low power consumption, and robust output capability, this IC can be integrated into a multitude of digital systems requiring precise counting and timing solutions.