EN
  • EN
  • DE

74HCT4017

Part No 74HCT4017
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Johnson decade counter with 10 decoded outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132201-74HCT4017
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4017 CAD Model

Description

The NXP 74HCT4017 is a high-speed Si-gate CMOS device that is a part of the 74HCT family of integrated circuits. This decade counter/divider is designed to be directly interfaced with TTL levels, offering a robust and versatile solution for various digital applications. The 74HCT4017 is widely used in counting operations, which makes it an essential component in electronic devices requiring precise timing and control sequences.

Key Features

  • High-Speed Performance: The 74HCT4017 operates at a high speed, making it suitable for applications that require quick response times and efficient processing of digital signals.
  • TTL Compatible: This device can be directly connected to TTL logic levels, ensuring compatibility with older technology and ease of integration into existing systems.
  • Low Power Consumption: As part of the CMOS family, the 74HCT4017 is designed for low power consumption, which helps in reducing the overall power requirements of the system it is used in.
  • Decade Counter/Divider Functionality: The IC features a 5-stage Johnson decade counter with 10 decoded outputs, which can be used for various counting and dividing configurations.
  • Multiple Operating Modes: It includes a master reset function and can operate in either a divide-by-10 Johnson counter mode or a divide-by-8 counter mode when Q5-9 is connected to the CP0 input.

Applications

The 74HCT4017 is versatile and can be used in a wide range of applications, including:

  • Time Delay Circuits
  • Counter/Display Drivers
  • Sequential Control Systems
  • Frequency Dividers
  • Alarm Systems
  • LED Sequencers and Controllers

Technical Specifications

  • Supply Voltage Range: 2.0 to 6.0 V
  • Output Current: -25 mA to +25 mA
  • Operating Temperature: -40°C to +125°C
  • Package Options: Includes DIP, SO, and TSSOP packages

The NXP 74HCT4017 is a reliable and efficient solution for designers and engineers looking to implement counting or dividing functions within their digital systems. Its compatibility with TTL levels and low power consumption makes it a practical choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess