Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 16 SPI 10 28-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Number of I/O 16
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name MCP23S18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP23S18T-E/SOCT, MCP23S18T-E/SOTR, MCP23S18T-E/SO-ND, MCP23S18T-E/SODKR
Quantity per package 1600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926635-MCP23S18T-E/SO
Ultra Librarian 3D Model Ultra Librarian MCP23S18T-E/SO CAD Model

Description

Microchip Technology MCP23S18T-E/SO

The MCP23S18T-E/SO is a robust, feature-rich 16-bit I/O expander from Microchip Technology, designed to provide additional I/O capabilities to microcontroller-based systems via the SPI interface. This component is particularly useful in applications where I/O pins on the microcontroller are limited and additional inputs/outputs are necessary for interfacing with switches, sensors, LEDs, and other peripherals.

Packaged in a convenient SOIC (Small Outline Integrated Circuit) form factor, the MCP23S18T-E/SO is suitable for surface-mount technology (SMT) and is designed to operate over the industrial temperature range. Its versatility is enhanced by the inclusion of several key features that make it an ideal choice for a wide range of applications, from home automation to industrial control systems.

  • Expansive I/O: With 16 I/O ports, users can significantly expand the input and output capabilities of their system.
  • High-Speed SPI Interface: The device supports a high-speed SPI interface with speeds up to 10 MHz, allowing for quick communication with the host microcontroller.
  • Configurable Polarity: Input polarity inversion registers allow users to configure the polarity of the input port data without affecting the output port data.
  • Interrupt Output: An interrupt output pin can be configured to alert the host microcontroller when an input state changes, enhancing the efficiency of the system by eliminating the need for constant polling.
  • External Reset Input: This feature allows the device to be reset externally, ensuring reliable operation and ease of integration into a system's reset architecture.
  • Robust Operation: The device is designed to operate reliably in harsh environments, with an operational temperature range from -40°C to +125°C.

Overall, the MCP23S18T-E/SO is a highly flexible and reliable solution for system designers looking to expand the I/O capabilities of their projects without compromising on space or performance. Its ease of integration and extensive feature set make it an excellent choice for a multitude of applications where additional I/O ports are required.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $12.8016
ECAD model for PCA9698DGG,518
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
ECAD model for MAX7323ATE+
NXP / Nexperia
IC XPNDR 400KHZ I2C 24HWQFN
Lowest to $3.2371
ECAD model for PCAL9539AHF,128
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SO
Need more? Email Us
ECAD model for PCA9500D,118
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $2.3760
ECAD model for PCA9534PW,112
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $3.5910
ECAD model for PCA9555D,118
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
ECAD model for MAX7319ATE+T
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
ECAD model for MCP23S09T-E/SO
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Lowest to $11.2273
ECAD model for PCA9674APW,112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6718 $51.4052
34+ $3.0128 $102.4352
52+ $2.9186 $151.7672
71+ $2.8245 $200.5395
92+ $2.7303 $251.1876
123+ $2.4479 $301.0917
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,927 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention