EN
  • EN
  • DE

PCD80705HN

Part No PCD80705HN
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833491-PCD80705HN
Ultra Librarian 3D Model Ultra Librarian PCD80705HN CAD Model

Description

The PCD80705HN is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a global leader in automotive and secure connectivity solutions. This MCU is part of NXP's robust product lineup, tailored to meet the demanding requirements of automotive and industrial applications where reliability and performance are critical.

Key Features

  • Advanced Architecture: The PCD80705HN features a sophisticated architecture optimized for efficient processing and low power consumption, making it ideal for embedded systems.
  • Enhanced Connectivity: With integrated support for various communication protocols, this MCU ensures seamless data transfer and interoperability with other devices within a network.
  • Robust Security: Security is a cornerstone of the PCD80705HN design, incorporating features that protect against unauthorized access and ensure data integrity.
  • High-Performance: Engineered to deliver high-speed processing capabilities, this MCU can handle complex computations and control tasks with ease.

Applications

The PCD80705HN is versatile and can be used across a range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Energy management
  • Healthcare equipment

Technical Specifications

The PCD80705HN boasts a comprehensive set of technical specifications designed to cater to the needs of advanced embedded systems:

  • Core: High-performance MCU core
  • Memory: Equipped with ample memory for both program storage and runtime data handling
  • Temperature Range: Operates effectively across a wide temperature range, suitable for harsh environments
  • Package: Available in a compact package that facilitates easy integration into various form factors

Quality and Reliability

NXP's commitment to quality and reliability is evident in the PCD80705HN. Manufactured using industry-leading processes and subjected to rigorous testing, this MCU stands up to the challenges of the most demanding applications, ensuring long-term performance and stability.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess