Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Littelfuse Inc.
Package Bulk
Product Status Active
Connector Type Plug, Female Sockets
Number of Positions 4
Mounting Type Free Hanging (In-Line)
Termination Screw
Fastening Type Push-Pull
Orientation Keyed
Primary Material Metal
Shell Material Zinc Die Cast
Color Silver
Features Cable Clamp, Strain Relief
Shielding Unshielded
Current Rating (Amps) 20A per Contact
Contact Material Brass
Applications Automotive, Industrial
Standard Package 70 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
California Prop 65 Warning Information
Win Source Part Number 853120-1253
Ultra Librarian 3D Model Ultra Librarian 1253 CAD Model

Description

The 853120-1253 is a circular connector assembly designed for various applications in automotive and industrial settings.

  • Connector Type: Plug with Female Sockets
  • Termination: Screw
  • Fastening: Push-Pull
  • Package: Bulk
  • Standard Package Quantity: 70 pieces
  • Positions: 4
  • Color: Silver
  • Features: Cable Clamp and Strain Relief
  • Shielding: Unshielded
  • Shell Material: Zinc Die-Cast
  • Current Rating: 20A per contact
  • Manufacturer: Littelfuse Inc.
  • California Prop 65: No warnings

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
ECAD model for G62036-28A
Glenair, Inc.
Need more? Email Us
ECAD model for G62036-18U
Souriau-Sunbank by Eaton
8LT 41C MIXED QUAD SKT RECP / Position Circular Connector
Need more? Email Us
ECAD model for 8LT0Q25B81SN308
Glenair, Inc.
Need more? Email Us
ECAD model for G60912
Neutik
3 pole female XLR receptacle, gr
Lowest to €5.9839
ECAD model for NC3FBH2
Glenair, Inc.
Need more? Email Us
ECAD model for G62036-32U
Kycon, Inc.
CONN JACK FMALE 4POS TIN SOLDER
Lowest to €2.6831
ECAD model for KPJX-4S-S
Littelfuse Inc.
CONN PLUG FMALE 4POS SCREW
Need more? Email Us
ECAD model for 1253
ITT Cannon, LLC
KPSE 6C 6#20 SKT PLUG / Position Circular Connector
Need more? Email Us
ECAD model for KPSE05-10-6SA206

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention