Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Package Tray
PLL Yes
Output CMOS
Number of Circuits 6
Frequency - Max 750MHz
Voltage - Supply 1.8V, 3.3V
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341243-ZL30733LDG1
Ultra Librarian 3D Model Ultra Librarian ZL30733LDG1 CAD Model

Description

The ZL30733LDG1 from Microchip Technology is a state-of-the-art precision timing solution designed to meet the rigorous demands of communication infrastructure, data centers, and industrial applications. This advanced device is part of Microchip's portfolio of timing and synchronization products, which are renowned for their reliability and performance.

Key Features

  • High Precision Timing: The ZL30733LDG1 provides exceptionally accurate clock signals, which are vital for maintaining synchronization in high-speed networks.
  • Low Jitter Performance: With its low jitter output, it ensures the integrity of the clock signal, reducing the risk of data corruption and enhancing overall system stability.
  • Flexible Configuration: The device offers a variety of programmable options, allowing it to be tailored to specific application requirements.
  • Robust Temperature Performance: Engineered to operate reliably over a wide temperature range, making it suitable for challenging environments.

Applications

The ZL30733LDG1 is ideal for use in a range of applications, including:

  • Telecommunication and networking equipment such as routers, switches, and base stations.
  • Data center infrastructure, supporting high-speed data transfer and server synchronization.
  • Industrial automation systems requiring precise timing for process control.

Technical Specifications

The ZL30733LDG1 is packed with technical features that make it a leader in its class:

  • Supply Voltage: Operates on a standard supply voltage, providing ease of integration into existing systems.
  • Package: Available in a compact, surface-mount package that is suitable for space-constrained applications.
  • Quality and Reliability: Manufactured by Microchip Technology, a trusted name in the industry, ensuring high-quality and reliable operation.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338Q-B05062-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338C-B02373-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338Q-B04142-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B08393-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Lowest to €29.8383
ECAD model for SI5338A-B01952-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B08051-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B07509-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B04658-GMR
Skyworks Solutions Inc.
I2C CONTROL, 4-OUTPUT, ANY FREQU / IC Output 24-QFN (4x4)
Need more? Email Us
ECAD model for SI5338A-B01086-GMR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention