EN
  • EN
  • DE

74HCT373N

Part No 74HCT373N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type transparent latch; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132172-74HCT373N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT373N CAD Model

Description

Product Overview: 74HCT373N - Octal D-type Transparent Latch from NXP

The 74HCT373N is a high-speed Si-gate CMOS device from NXP Semiconductors that belongs to the 74HCT family. This integrated circuit is designed specifically for use in applications that require the capturing and storing of data with a transparent latch feature. It is commonly utilized in a wide array of electronic systems where reliable and fast data storage is necessary.

This octal D-type transparent latch features eight latches with three-state outputs for bus-oriented applications. The device operates with a power supply voltage of 5V, compatible with TTL levels, making it ideal for interfacing with traditional 5V TTL logic circuits. It also boasts a low power consumption, which is an essential aspect for power-sensitive designs.

The 74HCT373N comes in a 20-pin DIP (Dual In-line Package) which is widely used and easy to handle for prototyping and production. The device's pins include eight data inputs (D0 to D7), eight outputs (Q0 to Q7), a Latch Enable (LE) input, an Output Enable (OE) input, a ground (GND) pin, and a Vcc pin for power supply connection.

The transparent latch feature of the 74HCT373N allows data on the input pins to be transferred to the outputs when LE is held high. When LE is taken low, the data that was on the inputs at this time is latched and held stable on the outputs, regardless of further changes on the input lines. The OE input is used to place the outputs in either a normal logic state or a high-impedance state, which effectively disconnects the outputs from the bus line.

In terms of performance, the 74HCT373N provides a balanced propagation delay and transition time, making it a suitable choice for applications that require high-speed data transfer and storage. Its robustness and reliability are hallmarks of NXP's commitment to quality, ensuring that this latch performs consistently in a variety of environmental conditions.

Whether used in computer systems, data storage, communication devices, or control systems, the 74HCT373N from NXP is a versatile component that provides a reliable solution for digital data latching needs.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess