Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1130301-74AC11004
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian 74AC11004 CAD Model

Description

Product Overview: Texas Instruments 74AC11004

The Texas Instruments 74AC11004 is a high-performance, hex inverter device designed to meet the needs of a wide array of digital applications. This integrated circuit belongs to the 74AC family, which is renowned for its advanced high-speed CMOS technology. The 74AC11004 offers a combination of high drive output, fast switching speeds, and low power consumption, making it a versatile choice for designers and engineers.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverter gates that can be used to invert the logic level of input signals.
  • Operating Voltage: The 74AC11004 operates within a voltage range of 2V to 6V, providing flexibility for use in various systems with different power levels.
  • High Drive Outputs: The outputs can drive up to 15 LSTTL loads, ensuring compatibility with a range of TTL components.
  • Speed: The device boasts fast propagation delays, typically 4.3ns at 5V, allowing for high-speed operation in critical applications.
  • Power Consumption: It features a low power consumption, with a typical ICCH of 4µA, contributing to energy-efficient designs.

Applications

The versatility of the Texas Instruments 74AC11004 makes it suitable for a multitude of applications, including:

  • Logic inversion
  • Signal processing
  • Waveform generation
  • Pulse shaping
  • Function generation
  • High-speed computing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74AC11004 is no exception, with rigorous testing and quality assurance measures in place to ensure reliable performance in a variety of conditions. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools.

Environmental Compliance

As an environmentally responsible company, Texas Instruments ensures that the 74AC11004 complies with international standards such as RoHS (Restriction of Hazardous Substances). This commitment helps to minimize the environmental impact of electronic components and promotes sustainability in electronic design.

Whether you are designing a complex digital system or simply need a reliable inverter for a basic circuit, the Texas Instruments 74AC11004 offers the performance and quality that professionals rely on.

You May Also Be Interested in

Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention