EN
  • EN
  • DE

AMP04EPZ

Part No AMP04EPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
-3db Bandwidth 700kHz
Current - Input Bias 22nA
Voltage - Input Offset 30μV
Supply Current 750μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number AMP04
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1144499-AMP04EPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMP04EPZ CAD Model

Description

The AMP04EPZ from Analog Devices Inc. is a high-precision, low-power instrumentation amplifier designed to meet the stringent requirements of medical, industrial, and instrumentation applications. This advanced amplifier offers a unique combination of accuracy, low power consumption, and ease of use, making it an ideal choice for a wide range of signal conditioning tasks.

Key Features:

  • High Accuracy: The AMP04EPZ boasts excellent linearity with a low gain error of ±0.1% max and a gain drift of just 5 ppm/°C max, ensuring precise amplification of input signals without significant deviation over temperature variations.
  • Low Power Consumption: With a quiescent current of only 350 μA max, this instrumentation amplifier is optimized for battery-powered and portable applications where power efficiency is critical.
  • Flexible Gain Configuration: The device allows for user-configurable gains with a single external resistor, providing design flexibility and simplifying the task of gain adjustment for different applications.
  • Single Supply Operation: The AMP04EPZ is capable of operating from a single supply voltage ranging from 4.5 V to 36 V or dual supplies of ±2.25 V to ±18 V, accommodating a wide array of power supply configurations.
  • Low Offset Voltage: It features a low input offset voltage of 250 μV max, which minimizes errors in signal processing applications.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 120 dB min, the AMP04EPZ effectively rejects common-mode noise and interference, ensuring signal integrity in noisy environments.
  • Robust ESD Protection: The device includes input protection for electrostatic discharge events, enhancing its durability and reliability in harsh conditions.

Applications:

The AMP04EPZ is versatile and can be used in various applications, including:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls
  • Data acquisition systems
  • Strain gauge amplifiers
  • Transducer interfaces
  • Remote sensor amplifiers

With its exceptional performance and reliability, the AMP04EPZ from Analog Devices Inc. represents a top-tier solution for professionals seeking an instrumentation amplifier that delivers both precision and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.6206 $54.6206
3+ $44.8169 $134.4507
4+ $43.4164 $173.6656
5+ $42.0158 $210.0790
7+ $40.6153 $284.3071
9+ $36.4137 $327.7233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess