The 74HCT1G32GW is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its exceptional quality and performance in digital computing. This integrated circuit is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while maintaining the low power consumption and high noise immunity typical of CMOS technology.
Key Features
- Logic Type: 2-input OR gate, providing fundamental logical operations necessary for digital circuits.
- Supply Voltage Range: 4.5V to 5.5V, making it suitable for a wide range of industrial and consumer applications.
- High-Speed Performance: Offers a typical propagation delay of only 8ns, ensuring rapid response times for critical operations.
- Low Power Consumption: Characterized by low power dissipation, it is ideal for power-sensitive designs.
- Output Capability: Capable of driving up to 10 LSTTL loads, providing ample drive capacity for interfacing with other logic families.
- Package Type: Comes in a compact SOT-353 (SC-88A) surface-mount package, optimizing board space and facilitating miniaturized designs.
- Temperature Range: Operates within a temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.
Applications
The 74HCT1G32GW is versatile and can be used in a multitude of electronic circuits. Its applications span across:
- Logic gates implementations
- Control systems
- Embedded systems
- Signal processing
- Function generators
- Power management systems
- Alarm systems
Quality and Reliability
NXP Semiconductors ensures that the 74HCT1G32GW meets the highest standards of quality and reliability. Each device undergoes rigorous testing to guarantee optimal performance in even the most demanding applications. With its robust design and NXP's commitment to excellence, the 74HCT1G32GW is a preferred choice for designers seeking a dependable and efficient logic solution.