EN
  • EN
  • DE

74HCT1G125GW

Part No 74HCT1G125GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132069-74HCT1G125GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Automotive
Ultra Librarian 3D Model Ultra Librarian 74HCT1G125GW CAD Model

Description

Overview of NXP 74HCT1G125GW

The NXP 74HCT1G125GW is a high-performance, single buffer/line driver with 3-state output from NXP Semiconductors' 74HCT family. This integrated circuit is designed to provide a non-inverting buffer function with the capability to drive a heavy load while maintaining high speed and low power consumption. Its 3-state output feature allows for the connection of multiple outputs to a common bus without the risk of damaging the device or the bus system.

Key Features

  • Logic Type: The 74HCT1G125GW is a single non-inverting buffer/line driver with a 3-state output.
  • Supply Voltage Range: It operates at a wide supply voltage range from 4.5V to 5.5V, making it compatible with TTL levels.
  • High-Speed: The device features high-speed performance with typical propagation delays as low as 8ns.
  • Power Dissipation: It has a low power consumption, with a maximum power dissipation of 500 µW, contributing to energy-efficient designs.
  • Output Capability: The 74HCT1G125GW can drive up to 5V at the output with a current sinking capability of 8mA, suitable for driving LEDs or other visual indicators.
  • Temperature Range: The device is designed to operate over a broad temperature range from -40°C to +125°C, accommodating various environmental conditions.
  • Package: It comes in a compact SOT-353 package, which is ideal for space-constrained applications.

Applications

The NXP 74HCT1G125GW is versatile and can be used in a variety of applications. Its primary use is in driving buses in computer and communication systems, where its 3-state outputs can effectively disable the output to allow multiple devices to share a common bus line. Additionally, it is suitable for function generators, digital signal processing, and as a support IC for microprocessor systems where buffer or line driving capabilities are required.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the 74HCT1G125GW is no exception. It is manufactured to meet the high standards of the automotive industry, ensuring robust performance and a long operational life. Whether used in industrial, commercial, or automotive applications, this IC provides a reliable solution for digital buffering needs.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0896 $57.7920
1,570+ $0.0736 $115.5520
2,435+ $0.0713 $173.6155
3,355+ $0.0690 $231.4950
4,330+ $0.0668 $289.2440
5,795+ $0.0598 $346.5410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess