EN
  • EN
  • DE

74HCT175D-T

Part No 74HCT175D-T
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815919-74HCT175D-T
Ultra Librarian 3D Model Ultra Librarian 74HCT175D-T CAD Model

Description

Product Overview: 74HCT175D-T from NXP Semiconductors

The 74HCT175D-T is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to comply with JEDEC standard no. 7A. This integrated circuit is part of the 74HCT series, which is characterized by its compatibility with TTL levels. It is specifically a quad D-type flip-flop with a clear feature, encapsulated in a robust SO-16 package. This product offers a balanced blend of speed and power consumption, making it suitable for a wide range of digital applications.

Key Features

  • Logic Type: The device comprises four D-type flip-flops with direct clear.
  • Package: Comes in a 16-lead small-outline package (SO-16), which is conducive for space-saving PCB designs.
  • Power Supply: Can operate with a power supply range of 4.5V to 5.5V, which is typical for 5V logic families.
  • Compatibility: Input levels are compatible with TTL output levels; this feature enables the device to interface with older logic families.
  • Speed: Propagation delay and output transition times are fast, ensuring quick response in critical applications.
  • Temperature Range: Designed to operate over a wide temperature range, making it suitable for industrial applications.

Applications

The 74HCT175D-T is versatile and can be used in a variety of digital circuits. Its primary function is to store data bits, but it can also be implemented in systems requiring edge-triggered memory storage, such as:

  • Registers
  • Counters
  • Control circuits
  • Data storage and transfer systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74HCT175D-T is no exception. It is manufactured to the highest standards, ensuring both reliability and performance for the end-user. The device's robust construction and adherence to industry standards mean that it can be integrated into products with confidence, knowing that it will perform as expected in a variety of conditions and applications.

Whether you are designing consumer electronics, industrial control systems, or sophisticated computing hardware, the 74HCT175D-T from NXP Semiconductors is a reliable choice for your digital logic needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess