EN
  • EN
  • DE

MMDS09254HT1

Part No MMDS09254HT1
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description ADVANCED DOHERTY ALIGNMENT MODUL / RF IC Advanced Doherty Alignment Module 700MHz ~ 1GHz 32-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP USA Inc.
Package Tape & Reel
Function Advanced Doherty Alignment Module
Frequency 700MHz ~ 1GHz
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (6x6)
Base Product Number MMDS09254
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1346010-MMDS09254HT1
Ultra Librarian 3D Model Ultra Librarian MMDS09254HT1 CAD Model

Description

The MMDS09254HT1 is a state-of-the-art RF (Radio Frequency) LDMOS (Laterally Diffused Metal Oxide Semiconductor) transistor designed and manufactured by NXP Semiconductors. This high-performance component is engineered to deliver exceptional efficiency and power for a wide range of RF power applications. The MMDS09254HT1 is particularly well-suited for broadcast transmitters, cellular base station applications, RF energy, and industrial, scientific, and medical (ISM) applications.

Key Features

  • High Efficiency: The MMDS09254HT1 boasts a high level of efficiency, which translates into lower operating costs and reduced thermal management requirements for the systems in which it is used.
  • Wide Frequency Range: This device is capable of operating over a broad frequency range, making it versatile for multiple RF applications.
  • Robust Thermal Performance: Its superior thermal performance ensures reliability and longevity, even under demanding conditions.
  • High Gain: The transistor provides high gain, which allows for better signal amplification and contributes to the overall performance of the end application.
  • Integrated ESD Protection: With built-in electrostatic discharge (ESD) protection, the MMDS09254HT1 is safeguarded against unexpected voltage spikes, enhancing its durability.

Applications

The MMDS09254HT1 is ideal for a variety of applications that require reliable and powerful RF amplification. Some of the primary applications include:

  • Broadcast transmitters for radio and television
  • Cellular base stations for telecommunications
  • ISM band applications such as industrial heating and medical equipment
  • RF energy systems for cooking, lighting, and plasma generation

Technical Specifications

The MMDS09254HT1 is designed with the following technical specifications:

  • Technology: LDMOS
  • Frequency Range: Specified per application needs
  • Output Power: High power output for effective RF amplification
  • Operating Voltage: Optimized for efficiency and reliability
  • Package: Designed for easy integration into a wide range of systems

In conclusion, the MMDS09254HT1 from NXP Semiconductors is a powerful and efficient solution for your RF power needs. Its robust design, combined with advanced technology, makes it an excellent choice for high-demand applications requiring reliable RF amplification.

You May Also Be Interested in

MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess